EN
  • EN
  • DE

R1161N331A-TR-FA

Part No R1161N331A-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287297-R1161N331A-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1161N331A-TR-FA CAD Model

Description

The R1161N331A-TR-FA is a low-dropout (LDO) voltage regulator manufactured by Ricoh. It is designed to provide a stable and accurate output voltage, even when the input voltage is close to the desired output voltage. This makes it suitable for battery-powered devices and other applications where the input voltage may vary.

Applications:

  • Power management in portable devices: Used in smartphones, tablets, and other battery-operated devices.
  • Voltage regulation for microcontrollers: Provides a stable voltage supply for microcontrollers.
  • Post-regulation for DC-DC converters: Improves the output voltage accuracy and reduces noise.
  • Powering sensors and analog circuits: Provides a clean and stable voltage source for accurate measurements.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between input and output voltage.
  • High Output Voltage Accuracy: Ensures a precise and consistent output voltage.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown Protection: Prevents overheating and damage to the regulator.
  • Small Package Size: Allows for compact designs.

Benefits:

  • Extended Battery Life: Due to the low dropout voltage and high efficiency, it can help extend battery life in portable devices.
  • Improved System Reliability: Overcurrent and thermal shutdown features improve system reliability.
  • Stable Performance: Provides a stable and precise output voltage, improving the performance of the circuits it powers.
  • Reduced Board Space: The small package size allows for a more compact design.

The '331' in the part number typically indicates a 3.3V output voltage. It is essential to consult the official Ricoh datasheet for the R1161N331A-TR-FA to confirm the precise specifications. These specifications include the input voltage range, output current capabilities, dropout voltage characteristics, quiescent current, and thermal resistance. The datasheet will also detail recommended external components, such as input and output capacitors, to ensure optimal performance and stability. The -TR suffix suggests tape and reel packaging for automated assembly processes, and -FA may indicate a specific production lot or manufacturing process variant that impacts performance or reliability. Consult the datasheet to confirm what this suffix signifies.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Zilog
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess