EN
  • EN
  • DE

R1161D332D-TR-F

Part No R1161D332D-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287277-R1161D332D-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1161D332D-TR-F CAD Model

Description

The Ricoh R1161D332D-TR-F is a low-dropout (LDO) voltage regulator IC designed for portable and battery-powered applications. It provides a stable 3.3V output voltage. This regulator is part of the R1161 series and is characterized by its low supply current, high output voltage accuracy, and small package size. The "TR-F" suffix typically indicates specific packaging for automated assembly processes.

Applications:

  • Smartphones and Mobile Devices: Providing a regulated voltage for application processors and peripheral devices.
  • Tablets: Power management for CPU, memory, and display.
  • Wireless Communication Modules: Regulating voltage for Bluetooth, Wi-Fi, and other RF components.
  • Wearable Electronics: Ensuring stable power for smartwatches, fitness trackers, and other wearables.
  • Portable Audio Players: Regulating power for audio amplifiers and digital-to-analog converters (DACs).

Features:

  • Fixed Output Voltage: Provides a stable and accurate 3.3V output.
  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output.
  • Low Supply Current: Minimizes power consumption, extending battery life.
  • High Output Voltage Accuracy: Ensures a precise and reliable output voltage.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and causing damage.
  • Enable/Disable Function: Allows for external control of the regulator, reducing power consumption when not needed.

Benefits:

  • Extended Battery Life: Low supply current contributes to longer operating time for battery-powered devices.
  • Stable System Performance: Accurate output voltage ensures consistent operation of connected components.
  • Robust Protection: Overcurrent and thermal shutdown features prevent damage and improve reliability.
  • Compact Design: Small package size allows for integration into space-constrained devices.
  • Simplified Design: Integrated protection features reduce the need for external components.

Additional Details:

The R1161D332D-TR-F LDO regulator utilizes a CMOS process for low power consumption and high efficiency. The low dropout voltage characteristic allows the regulator to maintain a stable output voltage even when the input voltage approaches the output voltage level, which is crucial in battery-powered applications. The overcurrent protection feature limits the output current to a safe level, protecting both the regulator and the load from potential damage. The thermal shutdown feature disables the output if the die temperature exceeds a certain limit, preventing permanent damage. The enable pin can be used to shut down the regulator and further reduce power consumption when the regulated voltage is not needed. This part also has excellent transient response characteristics to maintain a stable output voltage during load changes.

You May Also Be Interested in

AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Lowest to $2.4357
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess