EN
  • EN
  • DE

R1161D291B-TR-FA

Part No R1161D291B-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287271-R1161D291B-TR-FA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1161D291B-TR-FA CAD Model

Description

The Ricoh R1161D291B-TR-FA is a low-dropout (LDO) voltage regulator IC that provides a stable 2.9V output. It's part of the R1161 series, designed for use in portable devices and other applications requiring efficient power management. The 'TR-FA' suffix typically relates to specific tape and reel packaging for automated assembly and possibly some variations in electrical characteristics or testing procedures. This IC offers low supply current and high output voltage accuracy.

Applications:

  • Portable Media Players: Providing stable power to the audio and video processing components.
  • Handheld Gaming Consoles: Regulating the voltage for the processor, display, and memory.
  • Bluetooth Headsets: Ensuring a consistent power supply for the Bluetooth module and audio amplifier.
  • Remote Controls: Extending battery life by providing an efficient and stable voltage.
  • Point-of-Sale (POS) Terminals: Providing stable power for the processor, display, and card reader.

Features:

  • Fixed Output Voltage: Delivers a stable 2.9V output.
  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output.
  • Low Supply Current: Consumes minimal power, extending battery life.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage.
  • Overcurrent Protection: Protects the IC and load from excessive current.
  • Thermal Shutdown Protection: Shuts down the IC in case of overheating.
  • Small Package: Available in compact packages like DFN or SOT-23.

Benefits:

  • Longer Battery Life: Low current consumption maximizes battery runtime.
  • Stable Operation: High accuracy ensures consistent device performance.
  • Reliable Performance: Overcurrent and thermal protection prevent damage.
  • Compact Design: Small package allows for use in space-constrained devices.
  • Simplified Implementation: Integrated protection features reduce external component count.

Additional Details:

The R1161D291B-TR-FA LDO regulator employs CMOS technology for low power consumption and high efficiency. The device's low dropout voltage characteristic allows it to maintain a regulated output voltage even when the input voltage approaches the output voltage level, which is crucial for battery-powered applications. The thermal shutdown feature protects the device from damage due to overheating, and the overcurrent protection limits the output current to a safe level, preventing damage from short circuits or excessive loads. The enable pin can be used to shut down the regulator and further reduce power consumption when the regulated voltage is not needed. The transient response is also optimized for minimal output voltage fluctuations during load changes.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess