EN
  • EN
  • DE

R1141Q181D-TR-FA

Part No R1141Q181D-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287132-R1141Q181D-TR-FA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1141Q181D-TR-FA CAD Model

Description

The Ricoh R1141Q181D-TR-FA is a low dropout (LDO) voltage regulator IC designed to provide a stable and precise 1.8V output. It's part of Ricoh's R1141 series, known for its low quiescent current and efficient operation. The "-TR" suffix indicates that the device is supplied in tape and reel packaging for automated assembly, while "-FA" denotes particular product enhancements.

Applications:

  • Portable Electronics: Regulating power for microcontrollers, memory, and other components in smartphones, tablets, and portable media players.
  • Wearable Devices: Providing stable voltage for sensors, communication modules, and processors in smartwatches and fitness trackers.
  • IoT (Internet of Things) Devices: Powering sensors, microcontrollers, and communication modules in a variety of IoT applications.
  • Wireless Communication Systems: Supplying a stable voltage source for RF transceivers and other wireless components.
  • Battery-Powered Equipment: Efficient voltage regulation to maximize battery life in handheld devices.

Features:

  • Fixed 1.8V Output Voltage: Provides a stable and accurate 1.8V supply.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the IC and connected components from damage due to excessive current.
  • Short-Circuit Protection: Prevents damage from short circuits on the output.
  • Thermal Shutdown Protection: Protects the IC from overheating.
  • Small Package: Available in compact packages such as DFN(PLP) and SOT-23, making it suitable for space-constrained applications.
  • Tape and Reel Packaging: Facilitates automated assembly processes.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient operation contribute to longer battery life in portable devices.
  • Reliable Performance: Accurate output voltage and protection features ensure stable and dependable operation.
  • Simplified Manufacturing: Tape and reel packaging streamlines the assembly process.
  • Compact Design: Small package allows for integration in space-limited applications.
  • Enhanced System Protection: Overcurrent, short-circuit, and thermal shutdown features enhance system reliability.

Additional Details:

The R1141Q181D-TR-FA typically operates with an input voltage range between 1.9V and 5.5V. The low dropout voltage characteristic allows it to maintain a stable output even when the input voltage is very close to the output voltage. The IC is usually available in compact packages like DFN(PLP) and SOT-23. The operating temperature range typically spans from -40°C to +85°C, suitable for a broad range of environmental conditions. The tape and reel packaging simplifies automated pick-and-place assembly. The "-FA" suffix often indicates specific performance enhancements or tighter tolerances compared to standard versions. This LDO regulator provides a reliable and efficient solution for applications requiring a precise 1.8V power supply.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess