EN
  • EN
  • DE

R1140Q261B

Part No R1140Q261B
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287111-R1140Q261B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1140Q261B CAD Model

Description

The R1140Q261B is a voltage regulator IC from Ricoh. It's designed to provide a stable and regulated output voltage, which, based on the part number, is likely 2.6V. Voltage regulators like this are crucial for maintaining consistent power in electronic devices.

Applications

  • Powering Microcontrollers: Providing a stable 2.6V supply for microcontrollers in embedded systems.
  • Sensor Applications: Supplying a constant voltage to sensors and transducers requiring stable power.
  • Portable Devices: Power management in battery-operated devices like wearables and IoT gadgets.
  • Wireless Communication: Voltage regulation for RF transceivers and other wireless modules.
  • Memory ICs: Supplying power to memory devices, such as EEPROMs and SRAMs.

Features

  • Fixed Output Voltage: Provides a stable 2.6V output voltage.
  • Low Dropout Voltage: Efficient operation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby or idle mode.
  • Overcurrent Protection: Protects the IC and connected circuits from damage due to excessive current.
  • Short-Circuit Protection: Prevents damage in the event of a short circuit on the output.
  • Thermal Shutdown: Shuts down the IC when the temperature exceeds a safe level.
  • Compact Package: Available in small surface-mount packages for space-constrained applications.

Benefits

  • Stable Power Supply: Provides a consistent and reliable voltage source for sensitive electronic components.
  • Extended Battery Life: Low quiescent current helps to minimize power consumption in portable devices.
  • Protection Against Fault Conditions: Overcurrent, short circuit, and thermal shutdown features protect the regulator and connected circuitry from damage.
  • Simplified Circuit Design: Fixed output voltage simplifies circuit design and reduces the need for external components.
  • Compact Footprint: Small package size allows for integration into space-constrained applications.

Additional Details

The R1140Q261B likely operates with an input voltage ranging from slightly above 2.6V up to a maximum value detailed in its datasheet. Detailed specifications, including output current capability, ripple rejection, and transient response, are available in the official Ricoh datasheet. The package type is typically a small surface mount package such as SOT-23 or DFN. The device is generally RoHS compliant. Expect an output voltage accuracy within a few percent. The dropout voltage will typically be a few hundred millivolts at the rated output current, depending on operating conditions.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
STMicroelectronics
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Lowest to $11.4253

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess