EN
  • EN
  • DE

R1131D181D-TR-F

Part No R1131D181D-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287082-R1131D181D-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1131D181D-TR-F CAD Model

Description

The R1131D181D-TR-F is a voltage regulator IC from Ricoh. It is a low-dropout (LDO) regulator designed to provide a stable and regulated 1.8V output voltage. This makes it suitable for powering a wide range of electronic devices and systems. The 'TR' in the part number indicates that the component is supplied in tape and reel packaging, while 'F' signifies a lead-free finish.

Applications:

  • Microcontroller Power Supply: Provides a clean and stable 1.8V supply for microcontrollers in embedded systems.
  • Memory Devices: Powers memory chips such as SRAM and low-voltage DRAM requiring a 1.8V supply.
  • Wireless Communication Modules: Regulates the voltage for Bluetooth, Wi-Fi, and other RF modules.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices.
  • Sensors: Provides stable power to various sensor types.

Features:

  • Fixed Output Voltage: 1.8V fixed output voltage.
  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption.
  • Input Voltage Range: Wide input voltage range to accommodate variations in the power source.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Short-Circuit Protection: Shuts down the regulator in the event of a short circuit.
  • Small Package: Compact package for space-constrained applications.
  • Thermal Shutdown: Protects the regulator from overheating.

Benefits:

  • Stable Power Supply: Ensures reliable operation of electronic devices.
  • Extended Battery Life: Low quiescent current minimizes power consumption, prolonging battery life in portable devices.
  • Protection Against Damage: Overcurrent and short-circuit protection safeguards the regulator and the load.
  • Space Saving: Small package allows for integration in compact devices.
  • Simplified Design: Fixed output voltage simplifies circuit design.
  • Improved Reliability: Thermal shutdown enhances the reliability and lifespan of the regulator.

Additional Details:

The R1131D181D-TR-F is likely based on an LDO (low-dropout) architecture, ensuring stable output even with a small voltage difference between input and output. Detailed specifications including package type, pinout, and electrical characteristics are available in the product datasheet. As a modern component, it is compliant with RoHS and is lead-free.

You May Also Be Interested in

Nortel Networks
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Coilcraft
Lowest to $2.3539
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
715+ $0.0809 $57.8435
1,725+ $0.0670 $115.5750
2,680+ $0.0647 $173.3960
3,705+ $0.0624 $231.1920
4,810+ $0.0601 $289.0810
6,385+ $0.0543 $346.7055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,020 pieces
MOQ: 715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess