EN
  • EN
  • DE

R1130D201B-TR

Part No R1130D201B-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287056-R1130D201B-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1130D201B-TR CAD Model

Description

The R1130D201B-TR is a low-dropout (LDO) voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and regulated output voltage, making it ideal for battery-powered applications and other systems requiring efficient power management. Its low quiescent current and high accuracy ensure optimal performance in a variety of electronic devices.

Applications

  • Battery-Powered Portable Devices: Smartphones, tablets, and other mobile devices.
  • IoT (Internet of Things) Devices: Wireless sensors, wearables, and other low-power devices.
  • Microcontroller Power Supplies: Provides a stable voltage source for microcontrollers in embedded systems.
  • Memory Power Supplies: Ensures stable power for memory components in electronic devices.

Features

  • Low Dropout Voltage: Operates effectively with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption during standby mode.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage.
  • Overcurrent Protection: Protects the device and the load from excessive current.
  • Thermal Shutdown: Prevents overheating and damage by shutting down the regulator at high temperatures.

Benefits

  • Extended Battery Life: Low quiescent current helps to prolong battery life in portable devices.
  • Stable and Reliable Power: Ensures consistent performance of connected electronic components.
  • Enhanced System Protection: Protects against voltage fluctuations, overcurrent conditions, and thermal overload.
  • Simplified Design: Easy to integrate into a variety of electronic circuits due to its compact size and versatile features.

Technical Specifications

The R1130D201B-TR typically operates with an input voltage range of 1.7V to 5.5V and provides a fixed output voltage of 2.0V. It features a low quiescent current, typically around 6.0 μA. The overcurrent protection threshold is typically set in the range of 200mA to 300mA. The IC is available in a SOT-23-5 package. The operating temperature range spans from -40°C to +85°C.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $11.4253
Broadcom Limited
Lowest to $0.8166
AMCC
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess