EN
  • EN
  • DE

R1121N451B-TR-FA

Part No R1121N451B-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287034-R1121N451B-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1121N451B-TR-FA CAD Model

Description

The R1121N451B-TR-FA is a fixed-voltage regulator manufactured by Ricoh. It provides a stable 4.5V output voltage and is designed for use in low-power applications. The 'TR' suffix indicates that it is supplied in tape and reel packaging for automated assembly. The '-FA' suffix likely represents a specific revision or feature enhancement.

Applications

  • Portable Electronics: Devices like handheld gaming consoles, MP3 players, and digital cameras.
  • Wearable Technology: Smartwatches, fitness trackers, and other body-worn devices.
  • IoT Devices: Sensors, wireless communication modules, and other low-power connected devices.
  • Mobile Phones: Power management for specific components.
  • Microcontroller-Based Systems: Providing a stable voltage supply for microcontrollers.

Features

  • Fixed Output Voltage: Provides a stable 4.5V output.
  • High Output Voltage Accuracy: Ensures consistent voltage supply to connected components.
  • Low Supply Current: Minimizes power consumption, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to current overload.
  • Thermal Shutdown Protection: Prevents overheating and potential device failure.
  • Small Package Size: Suitable for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current maximizes operational duration for battery-powered devices.
  • Reliable Performance: High accuracy output voltage ensures stable operation of connected components.
  • Compact Design: Small footprint allows for integration into miniaturized electronics.
  • Robust Protection: Overcurrent and thermal shutdown features enhance system reliability.
  • Simplified Design: Fixed output voltage reduces the need for external components.

Additional Details

The R1121N451B-TR-FA generally operates with an input voltage slightly higher than the output voltage. It integrates overcurrent and thermal protection features to ensure safe and reliable operation in various conditions. The 'TR' suffix indicates tape and reel packaging for automated assembly. The most probable package is a SOT-23 or similar small surface mount package. The inclusion of '-FA' suggests that this version may offer superior transient response, reduced noise, or stricter output voltage tolerances compared to the standard R1121N451B-TR. Always consult the manufacturer's datasheet for exact specifications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
AMCC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Lowest to $19.1290
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $11.4253
Broadcom Limited
Lowest to $0.8166

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess