EN
  • EN
  • DE

R1120N501B-TR

Part No R1120N501B-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description LOW NOISE 150mA L.D.O REGULATOR 
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286996-R1120N501B-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1120N501B-TR CAD Model

Description

The R1120N501B-TR is a low dropout (LDO) voltage regulator IC manufactured by Ricoh. This regulator is designed to provide a stable and accurate 5.0V output voltage, making it suitable for a wide range of applications, especially those requiring a regulated power supply in portable and battery-powered devices. The “TR” suffix indicates that it is packaged on tape and reel for automated assembly.

Applications

  • Microcontroller Power Supplies: Providing stable power for reliable microcontroller operation.
  • Sensor Systems: Regulating voltage for sensors and signal conditioning circuits.
  • Portable Electronics: Powering various components in devices like smartphones, tablets, and handheld games.
  • Wireless Communication Modules: Supplying a stable voltage to transceivers and RF modules.
  • Battery-Powered Equipment: Used in devices where efficient power management is crucial for extending battery life.
  • Industrial Control Systems: Providing a reliable voltage source for control circuits and microprocessors.

Features

  • Fixed Output Voltage: Provides a stable and accurate 5.0V output.
  • Low Dropout Voltage: Enables efficient operation even when the input voltage is only slightly higher than the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby or idle modes, contributing to longer battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and potentially causing damage to itself or surrounding components.
  • Small Package Size: Allows for compact designs and integration into space-constrained applications.

Benefits

  • Stable Voltage Supply: Ensures consistent and reliable operation of connected devices by providing a stable 5.0V output.
  • Extended Battery Life: Low quiescent current helps prolong battery life in portable applications.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection features prevent damage from electrical faults and overheating.
  • Simplified Design: Requires minimal external components, making it easy to integrate into various circuit designs.
  • Efficient Power Conversion: Low dropout voltage contributes to efficient power conversion, minimizing power loss.

Additional Details

The R1120N501B-TR typically comes in a small surface-mount package such as a DFN or SOT. Proper input and output capacitors are essential for stable operation and to minimize noise. It is essential to consult the official Ricoh datasheet for detailed specifications, application notes, and recommended PCB layout guidelines. Pay close attention to the thermal characteristics of the device to ensure that it operates within its specified temperature range. Proper thermal management techniques may be required depending on the application and operating conditions. Adhering to the datasheet recommendations will ensure optimal performance and reliability.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Micron Technology Inc.
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $7.0594
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.0836 $104.1672
3+ $42.7362 $128.2086
5+ $41.3998 $206.9990
6+ $40.0646 $240.3876
8+ $38.7295 $309.8360
10+ $34.7228 $347.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess