EN
  • EN
  • DE

RTC-8593SAA

Part No RTC-8593SAA
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 302056-RTC-8593SAA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTC-8593SAA CAD Model

Description

The RTC-8593SAA is a Real-Time Clock (RTC) IC manufactured by Epson. It's designed for applications that need precise timekeeping combined with low power consumption. This RTC integrates a 32.768 kHz crystal oscillator, a calendar, alarm functionality, and an I2C serial interface for easy communication with microcontrollers. The RTC is commonly used in battery-powered devices, as well as systems where continuous timekeeping is essential, even during power outages.

Applications

  • Consumer Electronics: Portable devices such as MP3 players, digital cameras, and personal digital assistants (PDAs).
  • Industrial Control Systems: Data loggers, process controllers, and environmental monitoring equipment.
  • Metering Devices: Smart meters for electricity, water, and gas consumption monitoring.
  • Office Automation Equipment: Printers, copiers, and fax machines that require accurate time synchronization.
  • Point-of-Sale (POS) Systems: Cash registers and credit card terminals for time-stamping transactions.
  • Automotive Applications: Car navigation systems, telematics devices, and vehicle tracking systems.
  • Medical Devices: Portable medical equipment and monitoring devices that need precise time tracking.

Features

  • Ultra-Low Power Consumption: Minimizes battery drain, thereby extending battery life in portable devices.
  • I2C Serial Interface: Simplifies communication and integration with microcontrollers and other digital systems.
  • Calendar and Time Functions: Provides year, month, day, weekday, hours, minutes, and seconds.
  • Alarm Function with Interrupt Output: Generates an interrupt signal when a pre-set alarm time is reached.
  • Automatic Backup Switching: Switches automatically to a backup power source (e.g., a battery) when main power fails.
  • Programmable Clock Output: Offers a programmable clock signal for synchronization with other system components.
  • Small Package Size: Available in compact packages like SOP and TSSOP, suitable for space-constrained designs.

Benefits

  • Highly Accurate Timekeeping: Ensures precise and reliable time information, which is critical for many applications.
  • Extended Battery Life: Extremely low power consumption helps maximize battery life in portable devices.
  • Simplified System Integration: I2C interface streamlines the integration process, reducing development time.
  • Cost-Effective Solution: Provides a cost-efficient solution for adding real-time clock functionality to electronic devices.
  • Robust Performance: Designed for stable and reliable operation in a variety of environments.
  • Data Logging Applications: Enables precise time-stamping for data logging in various industrial and scientific applications.

Additional Details

The RTC-8593SAA generally operates from a supply voltage range of 1.3V to 5.5V. It requires an external 32.768 kHz crystal for accurate timekeeping. The operating temperature range typically spans from -40°C to +85°C. The device supports both standard and fast-mode I2C communication. The internal backup switch circuitry ensures continuous operation during power outages by automatically switching to a backup battery.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess