EN
  • EN
  • DE

R1120N421B

Part No R1120N421B
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286994-R1120N421B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1120N421B CAD Model

Description

The R1120N421B is a low-dropout (LDO) voltage regulator manufactured by Ricoh. It is designed to provide a stable 4.2V output voltage with high accuracy and low current consumption, making it well-suited for various portable and battery-powered applications. This particular version does not have the "-TR" suffix, suggesting it may be in a different packaging format than tape and reel.

Applications

  • Smartphones and Mobile Devices: For regulating voltage to power various components.
  • Portable Audio Players: Providing stable power to audio amplifiers and processing circuits.
  • Digital Cameras: Regulating voltage for image sensors and digital processing units.
  • Wireless Communication Devices: Powering RF transceivers and related circuitry.
  • Wearable Electronics: Including smartwatches, fitness trackers, and other battery-powered wearables.
  • IoT (Internet of Things) Devices: Ensuring reliable power for sensors and communication modules.

Features

  • Fixed Output Voltage: 4.2V
  • Low Dropout Voltage: Allows operation with a small difference between input and output voltage, maximizing efficiency.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
  • Overcurrent Protection: Protects the device and the load from excessive current draw.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Small Package Size: Facilitates integration into compact devices.

Benefits

  • Stable and Accurate Voltage Regulation: Ensures proper operation of connected components by providing a consistent voltage.
  • Extended Battery Life: Low quiescent current maximizes the operating time of battery-powered devices.
  • Protection Features: Enhances system reliability by protecting against overcurrent and overheating.
  • Compact Design: Enables integration into small form factor devices.
  • Simplified Integration: Requires minimal external components for operation.

Additional Details

The R1120N421B is generally available in a small surface-mount package, such as DFN or SOT. It requires input and output capacitors for stable operation. Refer to the official Ricoh datasheet for detailed specifications, including input voltage range, operating temperature range, and recommended PCB layout. The datasheet will also provide specific information regarding the package type for the R1120N421B (non -TR version). Adherence to the datasheet recommendations is crucial for ensuring optimal performance and reliability.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Lowest to $2.4357
STMicroelectronics
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess