EN
  • EN
  • DE

R1120N331B-TR

Part No R1120N331B-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286989-R1120N331B-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1120N331B-TR CAD Model

Description

The R1120N331B-TR is a low-dropout (LDO) voltage regulator IC manufactured by Ricoh. This regulator is designed to provide a stable output voltage of 3.3V, making it suitable for a wide range of applications, especially in battery-powered and portable electronic devices. The 'TR' suffix usually indicates tape and reel packaging for automated assembly.

Applications

  • Smartphones and Mobile Devices: Powering core components like processors and memory.
  • Wireless Communication Devices: Supplying stable voltage to transceivers and RF modules.
  • Portable Audio Players: Regulating power for audio codecs and amplifiers.
  • Digital Cameras: Providing power to image sensors and processing units.
  • Wearable Electronics: Fitness trackers, smartwatches, and other battery-operated wearables.
  • Microcontroller Power Supplies: Ensuring stable voltage for reliable microcontroller operation.

Features

  • Output Voltage: 3.3V Fixed Output Voltage
  • Low Dropout Voltage: Allows the regulator to operate efficiently even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and causing damage.
  • Small Package: Compact size for space-constrained applications.

Benefits

  • Stable Power Supply: Provides a consistent and reliable 3.3V output voltage.
  • Extended Battery Life: Low quiescent current minimizes power consumption, extending battery life in portable devices.
  • Protection Against Faults: Overcurrent and thermal shutdown protection enhance system reliability.
  • Simplified Design: Requires minimal external components, simplifying circuit design.
  • Efficient Operation: Low dropout voltage ensures efficient power conversion.

Additional Details

The R1120N331B-TR is typically available in a small surface-mount package, such as a DFN or SOT package. The input voltage range, operating temperature range, and other detailed electrical characteristics are specified in the Ricoh datasheet for this part. Proper bypassing with capacitors on the input and output is essential for stable operation. It is also crucial to adhere to the thermal management guidelines provided in the datasheet to ensure that the regulator does not exceed its maximum operating temperature. Consult the official Ricoh documentation for precise specifications and application recommendations.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Qualcomm
Lowest to $2.4357
Qualcomm
Lowest to $19.1290
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5110 $60.0880
19+ $6.1631 $117.0989
30+ $5.9702 $179.1060
40+ $5.7773 $231.0920
52+ $5.5856 $290.4512
70+ $5.0069 $350.4830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess