The AZ23C16-GS08 is a surface-mount Zener diode manufactured by Vishay. It is designed for voltage regulation and transient protection in various electronic circuits.
Applications:
- Voltage regulation in electronic circuits
- Transient voltage suppression
- Overvoltage protection
- Clamping voltage for sensitive components
- Reverse polarity protection
Features:
- Surface-mount package
- Zener voltage of 16V
- Low leakage current
- High surge current capability
- Excellent clamping capability
- Lead-free plating
Benefits:
- Provides stable voltage regulation
- Protects sensitive components from voltage transients
- Easy to mount on printed circuit boards
- Reduces board space requirements
- Enhances circuit reliability
Additional Details:
The AZ23C16-GS08 is a dual Zener diode in a SOT-23 package. It is designed for general purpose voltage regulation. Its power dissipation is rated at 300mW. The operating and storage temperature range is -65°C to +150°C.
The device offers a fast response time and low dynamic impedance which contributes to effective transient suppression. It's commonly used in applications requiring stable voltage references or protection against voltage spikes.