EN
  • EN
  • DE

R1110N301B-TR-F

Part No R1110N301B-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286760-R1110N301B-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1110N301B-TR-F CAD Model

Description

The Ricoh R1110N301B-TR-F is a low-dropout (LDO) voltage regulator designed for portable applications. It's part of Ricoh's R1110 series, known for its low supply current and high accuracy. The "-TR" suffix indicates tape and reel packaging for automated assembly, and "-F" likely indicates a specific environmental compliance, such as being lead-free.

Applications

  • Smartphones and Tablets: For stable voltage regulation in various mobile device circuits.
  • Wearable Devices: Powering smartwatches, fitness trackers, and other wearables.
  • IoT Devices: Powering sensors, communication modules, and other components in IoT systems.
  • Portable Medical Devices: Used in devices like blood glucose meters and portable ECG monitors.
  • Wireless Communication Devices: Voltage regulation for Bluetooth modules, Wi-Fi chips, and other wireless components.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output.
  • Low Supply Current: Minimizes power consumption, extending battery life.
  • Overcurrent Protection: Protects the device and downstream circuitry from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator to prevent damage from overheating.
  • Small Package: Compact SOT-23-5 package for space-constrained applications.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage.

Benefits

  • Extended Battery Life: Low power consumption maximizes the operating time of battery-powered devices.
  • Enhanced System Reliability: Overcurrent and thermal protection features improve system robustness.
  • Stable and Accurate Voltage: Ensures consistent performance of connected components.
  • Compact Design: Small form factor enables integration into miniaturized electronic devices.
  • Simplified Manufacturing: Tape and reel packaging allows for efficient automated assembly.

Additional Details

The R1110N301B-TR-F typically offers a fixed output voltage of 3.0V. It operates with an input voltage range of approximately 1.6V to 5.5V. The output current capability is generally around 300mA. The SOT-23-5 package makes it easy to integrate into small circuit boards. It includes a chip enable (CE) function, allowing the device to be turned on and off, reducing power consumption further when not in use. It's also designed for stable operation with ceramic capacitors, contributing to a smaller and more cost-effective overall solution. The thermal shutdown feature helps prevent damage from overheating by automatically shutting down the regulator at a certain temperature threshold.

You May Also Be Interested in

Qualcomm
Lowest to $19.1290
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Zilog
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4815 $52.2225
36+ $2.8566 $102.8376
55+ $2.7674 $152.2070
75+ $2.6781 $200.8575
97+ $2.5888 $251.1136
130+ $2.3210 $301.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess