EN
  • EN
  • DE

RTC8618

Part No RTC8618
Manufacturer Richwave
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Richwave
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836014-RTC8618
Ultra Librarian 3D Model Ultra Librarian RTC8618 CAD Model

Description

The Richwave RTC8618 is a highly integrated RF front-end module (FEM) specifically designed for 2.4 GHz WLAN applications. This module incorporates a power amplifier (PA), a low-noise amplifier (LNA), transmit and receive switches, and a power detector, all within a single compact package. By integrating these critical RF components, the RTC8618 simplifies the design process, reduces the number of external components required, and minimizes the overall solution size for WLAN devices. The module is optimized to provide superior performance in terms of output power, gain, and noise figure, ensuring robust and reliable wireless communication.

Applications

  • 2.4 GHz WLAN applications compliant with IEEE 802.11 b/g/n standards
  • Wireless routers and access points
  • Wireless network interface cards (NICs)
  • USB-based WLAN adapters
  • IoT devices and embedded systems with WLAN connectivity

Features

  • Integrated Power Amplifier (PA), Low Noise Amplifier (LNA), and T/R Switch
  • Optimized for 2.4 GHz WLAN operation
  • High output power for extended range
  • Low noise figure for improved receiver sensitivity
  • Compact package size for space-constrained applications
  • Integrated power detector for accurate power control
  • Internal matching networks for simplified integration

Benefits

  • Reduced component count and PCB area, leading to smaller and more cost-effective designs
  • Simplified design and layout, accelerating product development cycles
  • Improved system performance due to optimized RF characteristics and reduced signal losses
  • Enhanced reliability and robustness due to integrated component design
  • Lower overall system cost by minimizing external components and simplifying manufacturing

Additional Details

The RTC8618 is designed to operate from a single positive supply voltage, further simplifying system integration. The integrated power detector enables accurate power control and monitoring, contributing to the stability and performance of the wireless link. The module's compact size and surface-mount package facilitate easy assembly and integration into various WLAN-enabled devices. Its compliance with IEEE 802.11 b/g/n standards ensures compatibility with a wide range of WLAN infrastructure.

You May Also Be Interested in

Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4441 $59.9535
320+ $0.3644 $116.6080
495+ $0.3531 $174.7845
680+ $0.3416 $232.2880
875+ $0.3303 $289.0125
1,175+ $0.2961 $347.9175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess