EN
  • EN
  • DE

RTC6705A

Part No RTC6705A
Manufacturer Richwave
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Richwave
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836001-RTC6705A
Ultra Librarian 3D Model Ultra Librarian RTC6705A CAD Model

Description

The RTC6705A is a 5GHz RF Front-End IC designed by Richwave. It is tailored for WLAN applications, particularly IEEE 802.11a/n/ac standards. This IC integrates a power amplifier (PA), low noise amplifier (LNA), and transmit/receive switch, offering a compact and efficient solution for wireless communication systems.

Applications:

  • Wireless Routers
  • Wireless Access Points
  • Wireless Network Interface Cards (NICs)
  • 5GHz WLAN enabled Devices
  • Set-Top Boxes with Wireless Connectivity

Features:

  • 5 GHz WLAN Band Operation
  • Compliant with IEEE 802.11a/n/ac standards
  • Integrated Power Amplifier (PA)
  • Integrated Low Noise Amplifier (LNA)
  • Integrated Transmit/Receive (T/R) Switch
  • Low Noise Figure
  • High Linearity
  • Compact Size

Benefits:

  • Enhanced wireless performance due to high linearity and low noise figure.
  • Simplified system design by integrating PA, LNA, and T/R switch into a single IC.
  • Reduced board space requirements due to its compact size.
  • Improved signal quality and range.
  • Cost-effective solution for 5 GHz WLAN applications.
  • Compliant with industry-standard wireless protocols for interoperability.

Additional Details:

The RTC6705A operates in the 5 GHz WLAN band, supporting the IEEE 802.11a/n/ac standards. Its integrated PA provides sufficient output power for reliable wireless communication, while the LNA ensures high sensitivity and low noise figure. The T/R switch enables seamless switching between transmit and receive modes. The high linearity of the RTC6705A minimizes signal distortion, resulting in improved data throughput and range. It is typically available in a small form factor package, making it suitable for compact wireless devices.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,948 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess