EN
  • EN
  • DE

RTC6602H

Part No RTC6602H
Manufacturer Richwave
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richwave
Win Source Part Number 301977-RTC6602H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTC6602H CAD Model

Description

The RTC6602H is a low-power 2.4GHz RF transceiver IC designed by Richwave. It is intended for use in a variety of wireless applications operating in the 2.4GHz ISM band. Its primary purpose is to provide a cost-effective and efficient solution for wireless communication, with a focus on low power consumption to extend battery life in portable devices. It typically includes integrated transmit and receive functions, along with features to simplify system design.

Applications:

  • Wireless mice: Providing a wireless connection between the mouse and a computer.
  • Wireless keyboards: Enabling wireless communication for keyboards connected to computers or other devices.
  • Wireless game controllers: Facilitating wireless control in gaming applications.
  • Remote controls: Used in various remote control applications, such as controlling TVs or other devices.
  • Wireless audio devices: Enabling wireless audio streaming for headphones or speakers.
  • Low-power wireless sensors: Used in sensor networks for data collection and monitoring.

Features:

  • 2.4GHz ISM band operation: Operates in the globally available 2.4GHz frequency band.
  • Low power consumption: Optimized for battery-powered devices, extending battery life.
  • Integrated transceiver: Combines both transmitter and receiver functionalities in a single chip.
  • High sensitivity receiver: Allows for reliable communication even with weak signals.
  • Programmable output power: Enables adjustment of the transmit power for optimal range and power efficiency.
  • On-chip frequency synthesizer: Provides a stable and accurate frequency source.
  • Compact package: Small form factor suitable for space-constrained designs.

Benefits:

  • Extended battery life: Low power consumption minimizes battery drain, increasing operational time.
  • Reliable wireless connectivity: Ensures stable and robust communication in various environments.
  • Simplified design: Integrated functions reduce the need for external components.
  • Cost-effective solution: Provides a comprehensive RF solution at a competitive price.
  • Small size: Enables use in compact and portable devices.

Additional Details:

The RTC6602H typically operates on a supply voltage of 3.3V. It incorporates an LNA (Low Noise Amplifier) for improved receiver sensitivity and a PA (Power Amplifier) for efficient signal transmission. The device utilizes a serial interface (e.g., SPI) for configuration and control. It supports various modulation schemes like GFSK. The datasheet contains detailed information regarding register settings for controlling parameters such as frequency, output power, and modulation. The use of an external antenna is generally required for proper operation. The operating temperature range and other specific electrical characteristics are detailed in the product datasheet. The RTC6602H is available in a surface-mount package to minimize PCB footprint.

You May Also Be Interested in

Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Intel
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2587 $58.2075
545+ $0.2125 $115.8125
845+ $0.2056 $173.7320
1,165+ $0.1987 $231.4855
1,500+ $0.1929 $289.3500
2,000+ $0.1733 $346.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,100 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess