EN
  • EN
  • DE

RT9809-26CV

Part No RT9809-26CV
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301804-RT9809-26CV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9809-26CV CAD Model

Description

The RT9809-26CV is a voltage detector manufactured by Richtek USA Inc. It is designed to monitor voltage levels and provide a reset signal to a microcontroller or other system component when the voltage drops below a specified threshold. This functionality is crucial in preventing system failures and ensuring data integrity, especially in battery-powered or unstable power environments.

Applications

  • Portable electronics
  • Microcontroller systems
  • Embedded systems
  • Power management systems
  • Battery monitoring

Features

  • Precise voltage detection: Accurately monitors the supply voltage to ensure reliable reset generation.
  • Low quiescent current: Minimizes power consumption, making it ideal for battery-powered applications.
  • Open-drain output: Flexible output configuration for interfacing with various microcontrollers.
  • Hysteresis: Built-in hysteresis to prevent chattering and ensure stable operation.
  • Small package size: Available in compact packages for space-constrained applications.

Benefits

  • Prevents system malfunction: Resets the system when the voltage drops below the threshold, preventing unexpected behavior.
  • Data integrity: Protects data from corruption by initiating a reset before the voltage becomes too low for reliable operation.
  • Prolonged battery life: Low quiescent current minimizes power consumption, extending the operational life of battery-powered devices.
  • Easy integration: Open-drain output simplifies interfacing with other components in the system.
  • Compact design: Small package size allows for use in space-constrained applications.

Additional Details

The RT9809-26CV features a detection voltage of 2.6V. The open-drain output requires an external pull-up resistor. The device provides hysteresis to prevent oscillations or false triggering of the reset signal due to noise or minor voltage fluctuations. It operates over a wide temperature range, making it suitable for various operating environments. Its primary function is to monitor the power supply voltage and assert a reset signal when the voltage falls below the specified threshold. This helps ensure proper operation of the connected microcontroller or other digital circuitry. The small package allows for easy placement on PCBs, even in densely packed designs.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us
Coilcraft
Lowest to $1.3063
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess