EN
  • EN
  • DE

RT980815CV

Part No RT980815CV
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089244-RT980815CV
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT980815CV CAD Model

Description

The RT980815CV is a voltage detector manufactured by Richtek USA Inc. Voltage detectors, also known as voltage supervisors or reset ICs, are used to monitor the voltage levels of power supplies and generate a reset signal when the voltage falls below a certain threshold. This ensures that the system starts up correctly and prevents malfunctions due to undervoltage conditions.

Applications:

  • Microcontroller Systems: Monitors the supply voltage of microcontrollers and generates a reset signal when the voltage is too low.
  • Embedded Systems: Provides voltage monitoring and reset functionality in various embedded applications.
  • Power Management Circuits: Used to monitor the output voltage of power supplies and generate an alarm or shutdown signal in case of undervoltage.
  • Battery-Powered Devices: Monitors the battery voltage and prevents deep discharge by shutting down the system when the voltage is too low.
  • Industrial Control Systems: Provides voltage monitoring and reset functionality in industrial controllers and automation equipment.

Features:

  • Precise Voltage Detection: Accurately monitors the supply voltage and generates a reset signal when the voltage falls below the threshold.
  • Fixed Threshold Voltage: Offers a fixed threshold voltage for easy integration into various applications.
  • Open-Drain Output: Provides an open-drain output that can be used to drive a reset input or other control circuits.
  • Low Quiescent Current: Consumes minimal current when not actively generating a reset signal.
  • Small Package Size: Available in small package options to minimize board space.

Benefits:

  • Improved System Reliability: Ensures that the system starts up correctly and prevents malfunctions due to undervoltage conditions.
  • Protection Against Data Corruption: Prevents data corruption that can occur when the supply voltage is too low.
  • Extended Battery Life: Prevents deep discharge of batteries, extending their lifespan.
  • Simplified Design: Easy to integrate into various applications due to its minimal external components.
  • Low Power Consumption: Low quiescent current minimizes power consumption in battery-powered applications.

The RT980815CV typically has a fixed threshold voltage of 1.5V. It provides a reset output signal that remains asserted as long as the input voltage is below the threshold. The reset signal is typically used to reset a microcontroller or other digital circuit, ensuring that it starts up in a known state. The RT980815CV is a cost-effective and reliable solution for voltage monitoring and reset applications.

You May Also Be Interested in

ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess