EN
  • EN
  • DE

RT9728CHGE(Z00)

Part No RT9728CHGE(Z00)
Manufacturer Richtek USA Inc.
Catalog Custom Parts (N - R)
Description 120m?, 1.3A Power Switch with Programmable Current Limit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1192616-RT9728CHGE(Z00)
Categories Custom Parts
Manufacturer Richtek USA Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9728CHGE(Z00) CAD Model

Description

The RT9728CHGE(Z00) is a power distribution switch manufactured by Richtek. It's designed to protect electronic circuits from overcurrent and overvoltage conditions. It integrates a power switch, current limiting circuitry, and thermal shutdown protection in a single package.

Applications:

  • USB power distribution
  • Hot-swap applications
  • Power supply protection
  • Notebook computers
  • Portable devices
  • Industrial equipment

Features:

  • Overcurrent protection
  • Overvoltage protection
  • Thermal shutdown protection
  • Reverse blocking protection
  • Adjustable current limit
  • Low on-resistance
  • Enable/Disable control

Benefits:

  • Protects sensitive electronic components from damage due to overcurrent and overvoltage conditions.
  • Improves system reliability by preventing catastrophic failures.
  • Simplifies power management design.
  • Reduces the risk of fire or other safety hazards.
  • Enhances system robustness.

Additional Details:

The RT9728CHGE(Z00) typically operates from a 2.5V to 5.5V input voltage range. The overcurrent protection feature limits the output current to a safe level, preventing damage to the load. The overvoltage protection clamps the output voltage to a safe level, protecting the load from excessive voltage. The thermal shutdown protection disables the switch if the junction temperature exceeds a safe level, preventing thermal damage. The adjustable current limit allows the user to customize the current limit to meet the specific needs of the application. The low on-resistance minimizes power dissipation. Consult the datasheet for precise electrical characteristics, thermal performance, and package dimensions.

You May Also Be Interested in

New Japan Radio
Lowest to $1.3063
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NANYA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess