EN
  • EN
  • DE

RT9711GGB

Part No RT9711GGB
Manufacturer Richtek USA Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835954-RT9711GGB
Ultra Librarian 3D Model Ultra Librarian RT9711GGB CAD Model

Description

The RT9711GGB is a power distribution switch manufactured by Richtek USA Inc. This device is designed to protect USB ports and other power interfaces from overcurrent and short-circuit conditions. It acts as a circuit breaker, disconnecting the power supply when a fault is detected, thereby preventing damage to the power source and connected devices. It's commonly used in applications where reliable power distribution and protection are essential.

Applications

  • USB Ports: Protecting USB ports in computers, laptops, and peripherals from overcurrent and short circuits.
  • Power Banks: Ensuring safe power delivery from power banks to connected devices.
  • Industrial Equipment: Providing robust power protection in industrial control systems and equipment.
  • Automotive Applications: Protecting power interfaces in automotive electronic systems.
  • Portable Devices: Safeguarding power rails in smartphones, tablets, and other portable electronics.

Features

  • Overcurrent Protection: Disconnects the power supply when the current exceeds a predefined limit.
  • Short-Circuit Protection: Quickly disconnects the power supply in the event of a short circuit.
  • Reverse Blocking: Prevents current from flowing back into the power source.
  • Thermal Shutdown Protection: Shuts down the device if the temperature exceeds safe limits, preventing overheating and damage.
  • Enable/Disable Control: Allows the power switch to be turned on or off via an external signal.
  • Low On-Resistance: Minimizes voltage drop across the switch, improving efficiency.
  • Small Package Size: Available in compact packages, suitable for space-constrained applications.

Benefits

  • Enhanced System Protection: Prevents damage to the power source and connected devices from overcurrent and short-circuit conditions.
  • Increased Reliability: Robust protection features ensure stable and reliable operation under various operating conditions.
  • Simplified Design: Integrated protection features reduce the need for external components, simplifying the design process.
  • Improved Efficiency: Low on-resistance minimizes power loss, improving overall system efficiency.
  • Versatile Application: Suitable for a wide range of applications requiring power distribution and protection.

Additional Details

The RT9711GGB is designed to operate over a wide input voltage range. It typically uses a small surface-mount package such as DFN (Dual Flat No-Lead). The enable pin allows for external control of the power switch, providing a convenient way to turn the power on or off. The overcurrent and short-circuit protection thresholds are carefully designed to provide fast and reliable protection. The device also incorporates thermal shutdown protection, which disables the output when the junction temperature exceeds a specified limit. This feature prevents damage to the device and surrounding components in the event of an overload or short circuit condition.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess