EN
  • EN
  • DE

RT9607PQV

Part No RT9607PQV
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301668-RT9607PQV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9607PQV CAD Model

Description

The RT9607PQV is a high-performance, single-phase synchronous buck converter controller designed by Richtek USA Inc. It is specifically engineered for applications requiring high efficiency, excellent transient response, and robust protection features. This controller is widely used in various power management solutions to step down voltage efficiently.

Applications:

  • Notebook Computers: Used as the core voltage regulator for CPU and GPU power.
  • Desktop Computers: Powers various components, including the CPU and memory.
  • Graphics Cards: Provides stable and efficient power to the GPU.
  • Game Consoles: Manages power distribution within the console.
  • Embedded Systems: Suitable for a wide range of embedded applications requiring efficient power conversion.

Features:

  • Input Voltage Range: Operates efficiently over a wide input voltage range.
  • Output Voltage Accuracy: Provides precise output voltage regulation.
  • Programmable Switching Frequency: Allows optimization of efficiency and component size.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage.
  • Over-Current Protection (OCP): Prevents damage due to excessive current draw.
  • Under-Voltage Lockout (UVLO): Ensures proper startup and shutdown.
  • Power Good Indicator: Provides a signal indicating the output voltage is within regulation.
  • Synchronous Rectification: Enhances efficiency by using MOSFETs as synchronous rectifiers.

Benefits:

  • High Efficiency: Minimizes power loss, reducing heat generation and improving overall system efficiency.
  • Stable Output Voltage: Maintains a stable output voltage under varying load conditions.
  • Robust Protection: Protects the load and the converter from various fault conditions.
  • Adjustable Parameters: Allows customization of the converter performance for specific application requirements.
  • Compact Design: Enables the design of smaller and more compact power supplies.

Additional Details:

The RT9607PQV typically uses external MOSFETs to switch the input voltage and provide the regulated output. The switching frequency can be adjusted using external components, allowing designers to optimize the trade-off between efficiency and component size. The device integrates comprehensive protection features such as OVP, OCP, and UVLO to ensure reliable operation. Its packaging is designed for efficient heat dissipation. Furthermore, the RT9607PQV often requires external compensation networks to ensure stability across all operating conditions. Detailed electrical characteristics, timing diagrams, and application guidelines can be found in the product datasheet available from Richtek.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess