The RT9361AGQW is a high-efficiency synchronous boost converter designed for portable applications. It's ideal for scenarios where a stable output voltage is needed from a lower input voltage, such as battery-powered devices.
Applications
- Portable Devices
- Power Banks
- LED Lighting
- Single-Cell Li-Ion Battery Applications
Features
- High Efficiency: Synchronous rectification minimizes power loss and maximizes battery life.
- Wide Input Voltage Range: Accommodates a broad range of input voltage levels.
- Adjustable Output Voltage: Output voltage can be precisely adjusted to meet application needs.
- Integrated Power MOSFETs: Reduces external component count and simplifies circuit design.
- Over-Voltage Protection (OVP): Protects the output from excessive voltage levels.
- Over-Current Protection (OCP): Prevents damage from over-current conditions.
- Thermal Shutdown Protection: Shuts down the device in case of overheating.
Benefits
- Extended Battery Life: High efficiency leads to longer battery runtime in portable applications.
- Stable Output Voltage: Provides a regulated output voltage, ensuring reliable system performance.
- Simplified Design: Integrated MOSFETs reduce component count and simplify the design process.
- Robust Protection: Comprehensive protection features enhance system reliability and prevent damage.
Additional Details
The RT9361AGQW likely includes features like soft-start to limit inrush current. Refer to the datasheet for specific technical specifications, such as switching frequency, efficiency curves under various load conditions, and thermal performance data. The device's compensation network is designed for stable operation across a wide range of load conditions. It may also contain a low-battery indicator. Its package provides high thermal performance, and operates at a high switching frequency.