EN
  • EN
  • DE

RT9277BGF.TR

Part No RT9277BGF.TR
Manufacturer Richtek USA Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835946-RT9277BGF.TR
Ultra Librarian 3D Model Ultra Librarian RT9277BGF.TR CAD Model

Description

The RT9277BGF.TR is a highly integrated synchronous boost converter manufactured by Richtek USA Inc. This converter is designed for applications requiring a step-up voltage conversion, typically used in portable devices and battery-powered systems to generate higher voltages from a lower input voltage. It is known for its high efficiency, small size, and robust protection features.

Applications

  • LED Backlighting: Powering the LED backlights in LCD displays found in smartphones, tablets, and other portable devices.
  • Portable Power Banks: Boosting the battery voltage to charge mobile devices.
  • Wearable Devices: Providing stable voltage rails for various components in smartwatches, fitness trackers, and other wearables.
  • Powering OLED Displays: Generating the necessary voltage for OLED screens.
  • Single-Cell Lithium-Ion Battery Applications: Boosting the voltage from a single Li-Ion cell to power higher-voltage circuits.

Features

  • High Efficiency: Achieves high efficiency through synchronous rectification, minimizing power loss during the conversion process.
  • Integrated Power MOSFETs: Includes built-in power MOSFETs, reducing external component count and simplifying design.
  • Adjustable Output Voltage: Allows for setting the output voltage to meet specific application requirements.
  • Short-Circuit Protection: Protects the converter and connected devices from damage due to short circuits.
  • Over-Voltage Protection: Prevents the output voltage from exceeding a safe level, protecting downstream components.
  • Over-Temperature Protection: Shuts down the converter if the temperature exceeds safe limits, preventing overheating and damage.
  • Small Package Size: Available in compact packages, suitable for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Reduced System Size: Integrated MOSFETs and small package size reduce the overall footprint of the power supply circuit.
  • Reliable Performance: Robust protection features ensure stable and reliable operation under various operating conditions.
  • Simplified Design: Integrated features and minimal external component requirements simplify the design process.
  • Versatile Application: Adjustable output voltage makes it suitable for a wide range of applications requiring boost conversion.

Additional Details

The RT9277BGF.TR operates at a high switching frequency, allowing for smaller external components and faster transient response. It typically supports a wide input voltage range, making it compatible with various battery types. The integrated protection features, such as short-circuit, over-voltage, and over-temperature protection, enhance the reliability and robustness of the converter. The adjustable output voltage is often set using external resistors, providing flexibility in tailoring the output voltage to the specific needs of the application. The synchronous rectification topology further improves efficiency by replacing the traditional Schottky diode with a MOSFET, which has a lower forward voltage drop.

You May Also Be Interested in

Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4562 $50.1820
270+ $0.3744 $101.0880
415+ $0.3627 $150.5205
570+ $0.3510 $200.0700
740+ $0.3393 $251.0820
990+ $0.3042 $301.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,787 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess