EN
  • EN
  • DE

RT9200-33CB

Part No RT9200-33CB
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089224-RT9200-33CB
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT9200-33CB CAD Model

Description

The RT9200-33CB is a synchronous rectified step-down DC-DC converter manufactured by Richtek USA Inc. This converter is designed for high efficiency and fast transient response, making it suitable for a variety of power management applications. It integrates both high-side and low-side MOSFETs to minimize external component count and simplify the design process.

Applications:

  • Point-of-Load (POL) Converters: Used to provide regulated power to individual components or subsystems in electronic devices.
  • Portable Devices: Employed in smartphones, tablets, and laptops to efficiently convert battery voltage to lower voltage levels required by various circuits.
  • Solid-State Drives (SSDs): Provides stable and efficient power for SSD controllers and memory chips.
  • Networking Equipment: Utilized in routers, switches, and other networking devices to power core processing units and interface circuits.
  • Industrial Equipment: Integrated into industrial controllers, sensors, and data acquisition systems to supply regulated power.

Features:

  • High Efficiency: Synchronous rectification minimizes power loss, achieving high efficiency across a wide load range.
  • Fast Transient Response: Responds quickly to changes in load current, maintaining stable output voltage.
  • Integrated MOSFETs: Simplifies design and reduces external component count.
  • Adjustable Output Voltage: Allows for customization of the output voltage to meet specific application requirements.
  • Overcurrent Protection: Protects the converter and connected devices from damage due to excessive current draw.

Benefits:

  • Improved Power Efficiency: High efficiency reduces power consumption and heat generation, improving overall system performance.
  • Enhanced System Stability: Fast transient response ensures stable output voltage under varying load conditions.
  • Simplified Design: Integrated MOSFETs and minimal external component requirements simplify the design process.
  • Flexible Output Voltage: Adjustable output voltage allows for customization to meet specific application needs.
  • Robust Protection: Overcurrent protection safeguards the converter and connected devices from damage.

The RT9200-33CB typically operates with an input voltage range of 2.5V to 5.5V and provides a fixed output voltage of 3.3V. It often features a PWM (Pulse Width Modulation) control scheme to optimize efficiency and transient response. The device is typically available in small package options such as QFN (Quad Flat No-leads) to minimize board space. Furthermore, it includes features like soft-start to reduce inrush current during startup and enable/disable control for power sequencing. The RT9200-33CB is a robust and efficient solution for various step-down power conversion applications.

You May Also Be Interested in

Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess