EN
  • EN
  • DE

RT9193-33PB

Part No RT9193-33PB
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 094527-RT9193-33PB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT9193-33PB CAD Model

Description

The RT9193-33PB is a low dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It is designed to provide a stable and accurate 3.3V output voltage. LDO regulators are widely used in electronic devices to maintain a consistent voltage supply, especially in battery-powered applications.

Applications

  • Portable Electronics: Powering microcontrollers, sensors, and other low-power components in smartphones, tablets, and portable media players.
  • Wireless Communication Devices: Providing a stable voltage source for RF transceivers, Bluetooth modules, and Wi-Fi chips.
  • Battery-Powered Systems: Extending battery life in devices such as remote controls, IoT devices, and portable medical equipment.
  • Post-Regulation: Filtering noise and ripple from switching power supplies to provide a clean power rail for sensitive analog circuits.
  • Microcontroller Power: Providing clean and stable power for microcontrollers requiring a precise 3.3V supply.

Features

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output, maximizing efficiency and extending battery life.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying power to the load.
  • Stable with Ceramic Capacitors: Designed to work reliably with ceramic capacitors, which are smaller and more cost-effective than other capacitor types.
  • Over-Current Protection: Protects the regulator and the load from damage in the event of a short circuit or overload.
  • Over-Temperature Protection: Automatically shuts down the regulator if it overheats, preventing damage and ensuring system reliability.
  • Fixed Output Voltage: Provides a stable and accurate 3.3V output voltage.

Benefits

  • Extended Battery Life: The combination of low dropout voltage and low quiescent current contributes to longer battery life in portable devices.
  • Improved System Reliability: Over-current and over-temperature protection features enhance system robustness.
  • Smaller Solution Size: Stability with ceramic capacitors allows for smaller and more compact circuit designs.
  • Clean Power Supply: Helps to reduce noise and ripple in the power supply, improving the performance of sensitive analog circuits.
  • Precise Voltage Regulation: Ensures a stable and accurate 3.3V power supply, which is critical for many electronic components.

Additional Details

The RT9193 series often includes an enable/disable function for additional power saving. The specific package for RT9193-33PB should be confirmed by consulting the official Richtek datasheet. Detailed electrical characteristics, thermal performance, and application circuit examples can be found within the official datasheet.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
Broadcom Limited
Lowest to $0.8166
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357
Qualcomm
Lowest to $11.4253
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
720+ $0.0696 $50.1120
1,750+ $0.0572 $100.1000
2,710+ $0.0554 $150.1340
3,735+ $0.0536 $200.1960
4,830+ $0.0518 $250.1940
6,470+ $0.0464 $300.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,600 pieces
MOQ: 720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess