The TG22-S010ND is a LAN Isolation Transformer manufactured by Halo Electronics Inc. These transformers are designed to provide electrical isolation and common-mode noise reduction in Ethernet and other networking applications. They meet or exceed IEEE 802.3 standards for Ethernet isolation, ensuring reliable data transmission and protection against voltage surges and transients.
Applications
- Ethernet interfaces
- Network interface cards (NICs)
- Routers and switches
- Embedded networking systems
- Industrial Ethernet applications
Features
- Electrical isolation
- Common-mode noise reduction
- Complies with IEEE 802.3 standards
- Surface-mount package
- Low profile design
- Operating temperature range suitable for industrial applications
Benefits
- Protection against voltage surges and transients
- Improved signal integrity in noisy environments
- Reliable data transmission
- Compliance with industry standards
- Easy integration into existing designs
- Space-saving design
Additional Details
The TG22-S010ND LAN isolation transformer is commonly used in Ethernet and other networking applications to provide electrical isolation between devices. This isolation protects sensitive electronic components from voltage surges and transients, preventing damage and ensuring reliable operation. The transformer also provides common-mode noise reduction, which improves signal integrity in noisy environments. It is designed to comply with IEEE 802.3 standards, ensuring compatibility with Ethernet protocols. The surface-mount package and low-profile design make it easy to integrate into existing designs, while the operating temperature range ensures reliable performance in a variety of environments. Electrical specifications typically include an isolation voltage rating (e.g., 1500Vrms), insertion loss, return loss, and common-mode rejection ratio (CMRR). The device is typically RoHS compliant.