EN
  • EN
  • DE

RT9185ACS

Part No RT9185ACS
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301224-RT9185ACS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9185ACS CAD Model

Description

The RT9185ACS is a low-dropout (LDO) voltage regulator produced by Richtek USA Inc., designed to provide a stable and regulated voltage supply for a variety of electronic devices. This LDO regulator is particularly suitable for battery-powered applications, portable devices, and systems requiring low noise and high efficiency.

Applications:

  • Portable Electronics: Smartphones, MP3 players, and digital cameras.
  • Wireless Devices: Bluetooth modules, Wi-Fi transceivers, and other wireless communication devices.
  • Power Management: Voltage regulation for microcontrollers, DSPs, and memory chips.
  • Audio Systems: Powering audio amplifiers, DACs, and audio codecs.
  • IoT Devices: Providing stable power to sensors and communication modules in IoT applications.

Features:

  • Low Dropout Voltage: Maintains stable output voltage even when the input voltage is close to the output voltage.
  • High Output Accuracy: Provides a precise and stable output voltage, ensuring consistent performance.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage caused by excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator in case of overheating to prevent damage.
  • Stable with Ceramic Capacitors: Ensures stability when using ceramic capacitors, which are compact and cost-effective.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Improved System Stability: Stable and accurate output voltage enhances the overall stability and performance of the system.
  • Reduced Noise: Low noise operation minimizes interference with sensitive analog circuits.
  • Enhanced Protection: Overcurrent and thermal shutdown protections ensure safe and reliable operation.
  • Compact Design: Compatibility with ceramic capacitors allows for smaller and more compact designs.

The RT9185ACS is typically available in a small surface-mount package, making it easy to integrate into space-constrained applications. Its robust protection features and high performance make it a reliable choice for a wide range of power management needs. The exact output voltage and other detailed specifications are available in the manufacturer's datasheet. Further specifics of the ACS variant should also be confirmed from the datasheet for accurate implementation.

You May Also Be Interested in

Zilog
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
STMicroelectronics
Lowest to $16.1215
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess