EN
  • EN
  • DE

RT9177-32PB

Part No RT9177-32PB
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301157-RT9177-32PB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9177-32PB CAD Model

Description

The RT9177-32PB is a high-performance, low-dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It's designed to deliver a stable and precise 3.2V output voltage with a low dropout voltage, making it suitable for a wide range of battery-powered and portable applications. This regulator is known for its efficiency and ability to maintain a consistent output even when the input voltage fluctuates.

Applications

  • Portable Devices: Powering microcontrollers, sensors, and other components in portable electronics such as smartphones, tablets, and wearables.
  • Battery-Powered Equipment: Providing a regulated voltage supply for battery-operated devices, ensuring stable operation even as the battery discharges.
  • Wireless Communication Devices: Regulating the voltage for RF transceivers and other wireless communication ICs in applications like Bluetooth modules and Zigbee devices.
  • Industrial Control Systems: Supplying stable power to sensitive analog and digital circuits in industrial automation and control equipment.
  • Consumer Electronics: Powering various components in consumer electronic products such as digital cameras, media players, and gaming consoles.

Features

  • Low Dropout Voltage: Ensures stable output voltage even with a small difference between input and output voltage.
  • High Output Accuracy: Provides a precise and stable 3.2V output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Short-Circuit Protection: Shuts down the regulator in the event of a short circuit, preventing damage to the device and the load.
  • Thermal Shutdown Protection: Protects the regulator from overheating by shutting it down when the junction temperature exceeds a safe limit.
  • Stable with Ceramic Capacitors: Designed to work with ceramic output capacitors, which are small, low-cost, and have excellent high-frequency characteristics.

Benefits

  • Extended Battery Life: The low quiescent current and high efficiency of the RT9177-32PB help to extend battery life in portable applications.
  • Improved System Reliability: The overcurrent, short-circuit, and thermal shutdown protection features enhance system reliability by preventing damage to the regulator and the load.
  • Simplified Design: The regulator's stability with ceramic capacitors simplifies the design process and reduces the overall cost of the system.
  • Precise Voltage Regulation: Provides a stable and accurate 3.2V output, ensuring optimal performance of the powered components.
  • Space-Saving Solution: Available in compact packages, making it suitable for space-constrained applications.

Additional Details

The RT9177-32PB typically requires a small number of external components, such as input and output capacitors, to ensure stable operation. The specific values of these components may vary depending on the application requirements. Consult the datasheet for detailed information on component selection and layout recommendations. The operating temperature range is typically -40°C to +85°C. Available in various packages such as SOT-23-5 and others depending on manufacturer specifications and availability.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess