EN
  • EN
  • DE

K4B2G0446QBYK0

Part No K4B2G0446QBYK0
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066655-K4B2G0446QBYK0
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4B2G0446QBYK0 CAD Model

Description

The K4B2G0446QB-YK0 is a 2Gb DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. It is designed for high-performance applications requiring fast data transfer rates and low power consumption. This memory chip is organized as 128M x 16 bits x 8 banks.

Applications

  • Desktop and laptop computers
  • Graphics cards
  • Gaming consoles
  • Networking equipment
  • High-performance embedded systems

Features

  • Capacity: 2Gb (Gigabit)
  • Organization: 128M x 16 x 8 banks
  • DDR3 interface
  • Data transfer rate: Up to 1600 Mbps
  • Operating voltage: 1.5V
  • 8 internal banks for concurrent operation
  • RoHS compliant

Benefits

  • High bandwidth: DDR3 technology provides fast data transfer rates, improving system performance.
  • Low power consumption: Operates at 1.5V, reducing energy consumption and heat generation.
  • Increased memory capacity: 2Gb of memory allows for handling large datasets and complex applications.
  • Improved system responsiveness: Fast access times and high data transfer rates result in quicker application loading and execution.
  • Reliable performance: Designed for stable and reliable operation in demanding environments.

Technical Specifications

The K4B2G0446QB-YK0 supports a clock frequency of up to 800 MHz, resulting in a data transfer rate of up to 1600 Mbps. It operates at a supply voltage of 1.5V ± 0.075V. The chip features 8 internal banks that allow for concurrent operation, improving overall memory performance. The device also includes on-chip termination (ODT) to improve signal integrity and reduce reflections on the memory bus. The operating temperature range is typically from 0°C to 85°C.

The K4B2G0446QB-YK0 is available in a 78-ball FBGA (Fine-pitch Ball Grid Array) package, which provides a compact footprint and facilitates surface mounting on printed circuit boards. The device is RoHS compliant, ensuring that it meets environmental standards for the restriction of hazardous substances.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess