EN
  • EN
  • DE

RT8573GS

Part No RT8573GS
Manufacturer Richtek USA Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835905-RT8573GS
Ultra Librarian 3D Model Ultra Librarian RT8573GS CAD Model

Description

The RT8573GS is a highly integrated power management IC (PMIC) manufactured by Richtek USA Inc. It's designed to provide a comprehensive power solution for a variety of portable and battery-powered applications. This PMIC typically integrates multiple functions, such as battery charging, boost conversion, and LDO regulation, into a single chip.

Applications:

  • Portable Power Banks: Managing battery charging and power delivery to connected devices.
  • Bluetooth Speakers: Powering the amplifier, microcontroller, and other components.
  • Wearable Devices: Providing efficient power management for smartwatches and fitness trackers.
  • Handheld Gaming Consoles: Regulating voltage for the processor, display, and memory.
  • IoT Devices: Powering sensors, communication modules, and microcontrollers.

Features:

  • Integrated Battery Charger: Supports various battery chemistries, such as Lithium-ion and Lithium-polymer.
  • Boost Converter: Generates a higher voltage from a lower battery voltage.
  • LDO Regulators: Provides stable and low-noise voltage regulation for sensitive components.
  • Overvoltage Protection (OVP): Protects the device and load from excessive voltage.
  • Overcurrent Protection (OCP): Limits the current to protect the device and load from overcurrent conditions.
  • Thermal Shutdown Protection (OTP): Shuts down the device when the internal temperature exceeds a safe limit.
  • I2C Interface: Allows for flexible control and monitoring of various parameters.

Benefits:

  • Simplified System Design: Integration of multiple functions reduces the number of external components.
  • Reduced Board Space: Compact package minimizes the required PCB area.
  • Extended Battery Life: High efficiency minimizes power consumption and extends battery runtime.
  • Improved System Reliability: Built-in protection features enhance system robustness.
  • Flexible Configuration: I2C interface allows for customizable settings and monitoring.

Additional Details:

The RT8573GS typically supports various charging modes, such as constant current (CC) and constant voltage (CV). It may also include features such as input voltage regulation and dynamic power management. The datasheet for the RT8573GS provides detailed information on the electrical characteristics, application circuits, and thermal considerations. Proper design practices and component selection are essential for achieving optimal performance and reliability.

You May Also Be Interested in

FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,937 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess