EN
  • EN
  • DE

52793-0870

Part No 52793-0870
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Description 1.00mm (.039") Pitch Right Angle, SMT, Non-ZIF, Top Contact Style, 8 Circuits, Lead free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1129127-52793-0870
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 52793-0870 CAD Model

Description

The 52793-0870 is a Flat Flex Cable (FFC) from Molex, designed for reliable signal and power transmission in compact electronic applications. This cable features a 0.50mm pitch and 8 circuits, providing a high-density interconnect solution for board-to-board or component-to-board connections. The cable's flexible construction allows for dynamic bending and folding, making it ideal for use in tight spaces and applications requiring movement.

Applications:

  • Consumer Electronics: Used in laptops, smartphones, tablets, and digital cameras for connecting displays, cameras, and other internal components.
  • Automotive: Employed in automotive electronics systems, such as infotainment displays, sensor connections, and control modules.
  • Medical Devices: Integrated into portable medical devices, diagnostic equipment, and monitoring systems where space is constrained and reliable connections are critical.
  • Industrial Automation: Utilized in robotics, control panels, and automation equipment for connecting sensors, actuators, and control boards.
  • Printers and Scanners: Used to connect print heads, scanners, and control boards in printers, scanners, and multi-function peripherals.

Features:

  • 0.50mm Pitch: Enables high-density interconnects, maximizing space utilization in compact electronic devices.
  • 8 Circuits: Provides multiple signal and power pathways, suitable for complex electronic systems.
  • Flexible Construction: Allows for dynamic bending and folding, ideal for applications with limited space and movement.
  • Durable Materials: Constructed with high-quality materials to ensure reliable performance and longevity.
  • Shielded Options Available: Some versions offer shielding to minimize electromagnetic interference (EMI) and ensure signal integrity.

Benefits:

  • Space Saving: The small pitch and flexible design allow for efficient use of space in electronic devices.
  • Reliable Connection: Ensures a secure and stable connection, minimizing signal loss and preventing intermittent failures.
  • Easy Installation: The FFC design simplifies installation, reducing assembly time and costs.
  • Versatile Application: Suitable for a wide range of applications across various industries, including consumer electronics, automotive, medical, and industrial automation.
  • Improved Signal Integrity: Shielded options provide enhanced signal integrity by minimizing EMI and crosstalk.

Additional Details:

The Molex 52793-0870 FFC cable typically features a polyester (PET) insulation material and tinned copper conductors for optimal conductivity and corrosion resistance. It is designed to withstand a wide range of operating temperatures and environmental conditions. The cable is often terminated with a compatible Molex FFC connector for easy and secure connection to PCBs or other components. Consult the Molex datasheet for detailed specifications, including voltage and current ratings, insulation resistance, and mechanical dimensions.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN FPC 15POS 0.30MM R/A / 15 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
Amphenol
CONN FFC FPC RCPT 3POS 2.54MM / 3 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Need more? Email Us
TE Connectivity
FLEX CABLE - AFE13T/AF13/AFE13T / 13 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00" (50.80mm)
Need more? Email Us
Panasonic
CONN FPC TOP 23POS 0.3MM SMD R/A / 23 Position FPC Connector Contacts, Top 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
Molex, LLC
15266-0213 Molex FFC / FPC Jumper Cables PREMO-FLEX 0.50 JMPR LGT 127 TYPEA 20CKT datasheet, inventory, & pricing.
Need more? Email Us
TE Connectivity
FLEX CABLE - AFE06T/AF06/AFE06T / 6 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00" (50.80mm)
Need more? Email Us
Hirose Electric Co Ltd
CONN FPC BOTTOM 61POS 0.30MM R/A / 61 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $7.9063
Hirose Electric Co Ltd
CONN FPC BOTTOM 33POS 0.30MM R/A / 33 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $0.4366
TE Connectivity
4 Position Flat Flex Cable Assembly Receptacle to Receptacle
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2784 $58.4640
510+ $0.2287 $116.6370
790+ $0.2206 $174.2740
1,085+ $0.2137 $231.8645
1,400+ $0.2067 $289.3800
1,865+ $0.1860 $346.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess