EN
  • EN
  • DE

RT8500GQW(Z00)

Part No RT8500GQW(Z00)
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Description Boost WLED Driver with PWM and Digital Pulse Dimming
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988216-RT8500GQW(Z00)
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT8500GQW(Z00) CAD Model

Description

The RT8500GQW(Z00) is a highly integrated LED backlight driver designed by Richtek USA Inc. It is optimized for driving white LEDs in LCD panels, typically found in portable devices and small displays. This driver features PWM dimming control for precise brightness adjustment.

Applications:

  • LED Backlighting for LCD panels in smartphones.
  • LED Backlighting for LCD panels in tablets.
  • LED Backlighting for LCD panels in portable navigation devices.
  • LED Backlighting for small to medium-sized LCD displays in industrial equipment.
  • LED Backlighting in automotive displays.

Features:

  • High Efficiency: Designed for high efficiency to minimize power consumption and extend battery life.
  • PWM Dimming Control: Provides precise brightness control through PWM (Pulse Width Modulation) dimming.
  • Built-in Boost Converter: Generates the necessary voltage to drive the LED string.
  • Overvoltage Protection (OVP): Protects the LEDs from damage due to overvoltage conditions.
  • Short-Circuit Protection (SCP): Protects the driver from damage due to short-circuit conditions.
  • Overtemperature Protection (OTP): Prevents the driver from overheating and potentially damaging the LEDs or other components.
  • Small Package: Available in a compact package for space-constrained applications.
  • Adjustable Switching Frequency: Allows optimization for efficiency or EMI performance.

Benefits:

  • Longer Battery Life: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Precise Brightness Control: PWM dimming allows for accurate adjustment of the display brightness.
  • Reliable Operation: Built-in protection features ensure reliable operation under various fault conditions.
  • Reduced Board Space: The compact package saves valuable board space.
  • Simplified Design: Integrated features simplify the design process and reduce the number of external components required.

Additional Details:

The RT8500GQW(Z00) utilizes a current-mode boost converter topology to efficiently drive the LED string. The specific number of LEDs that can be driven, the input voltage range, and other electrical characteristics are dependent on the specific configuration and external components. It is essential to consult the Richtek datasheet for detailed specifications, application guidelines, and recommended external component values before using this driver in a design. The datasheet also provides information on the PWM dimming frequency and duty cycle ranges for brightness control.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Thomas & Betts
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess