EN
  • EN
  • DE

RT8179AGQW

Part No RT8179AGQW
Manufacturer Richtek USA Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835897-RT8179AGQW
Ultra Librarian 3D Model Ultra Librarian RT8179AGQW CAD Model

Description

The RT8179AGQW, manufactured by Richtek USA Inc., is a high-performance synchronous buck converter designed for a wide range of applications requiring efficient and reliable power delivery. It facilitates the conversion of a higher voltage to a lower voltage with minimal power loss, making it ideal for powering sensitive electronic components.

Applications:

  • Notebook Computers: Powering CPU cores, memory, and peripheral devices.
  • Tablet PCs: Providing regulated voltage for processors, displays, and other internal components.
  • Solid-State Drives (SSDs): Regulating the voltage supply for NAND flash memory and controller ICs.
  • Networking Equipment: Powering routers, switches, and other communication devices.
  • Graphics Cards: Providing stable and efficient power to GPUs.

Features:

  • High Efficiency: Synchronous rectification minimizes switching losses and maximizes power conversion efficiency.
  • Wide Input Voltage Range: Operates with a broad range of input voltages, providing flexibility in various applications.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to meet specific load requirements.
  • Integrated Power MOSFETs: Simplifies design and reduces the number of external components required.
  • Overcurrent Protection (OCP): Protects the converter and the load from excessive current draw.
  • Overvoltage Protection (OVP): Prevents the output voltage from exceeding a safe level, safeguarding downstream components.
  • Undervoltage Protection (UVP): Shuts down the converter if the input voltage falls below a predetermined threshold.
  • Thermal Shutdown Protection (OTP): Protects the converter from overheating by disabling operation at high temperatures.
  • Enable/Disable Control: Allows for convenient power management and system control.

Benefits:

  • Improved Energy Efficiency: High efficiency minimizes power waste and reduces heat generation.
  • Extended Battery Life: Lower power consumption leads to longer battery life in portable devices.
  • Enhanced System Reliability: Built-in protection features ensure robust and reliable operation.
  • Simplified Design: Integrated features and a compact package simplify the design process and reduce board space.
  • Lower System Cost: Reduced component count and efficient operation can contribute to lower overall system costs.

Additional Details:

The RT8179AGQW typically utilizes a constant-frequency PWM control scheme to provide excellent transient response and output voltage accuracy. It often incorporates features such as soft-start to limit inrush current during startup and improve system stability. For detailed electrical characteristics, application circuits, and thermal performance data, refer to the official datasheet provided by Richtek. Proper component selection and layout are essential for achieving optimal performance and reliability in any application.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0949 $60.2195
130+ $0.8984 $116.7920
200+ $0.8703 $174.0600
275+ $0.8422 $231.6050
355+ $0.8142 $289.0410
475+ $0.7300 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,280 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess