EN
  • EN
  • DE

RT8162AGQW

Part No RT8162AGQW
Manufacturer Richtek USA Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835895-RT8162AGQW
Ultra Librarian 3D Model Ultra Librarian RT8162AGQW CAD Model

Description

The RT8162AGQW is a high-efficiency synchronous buck converter from Richtek USA Inc. It's designed to convert a higher voltage to a lower voltage with minimal power loss, making it suitable for a variety of applications requiring efficient power management.

Applications:

  • Notebook Computers: Powering CPU cores, memory, and other internal components.
  • Tablet PCs: Providing regulated voltage for the processor and display.
  • Set-Top Boxes: Delivering stable power to the main system-on-chip (SoC).
  • LCD Monitors and TVs: Supplying power to the display panel and associated circuitry.
  • Networking Equipment: Powering routers, switches, and other network devices.

Features:

  • High Efficiency: Synchronous rectification minimizes switching losses, resulting in high power conversion efficiency.
  • Wide Input Voltage Range: Accepts a broad range of input voltages, providing flexibility in system design.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements.
  • Overcurrent Protection (OCP): Protects the converter and downstream circuitry from damage due to excessive current.
  • Overvoltage Protection (OVP): Prevents the output voltage from exceeding a safe level.
  • Short-Circuit Protection (SCP): Shuts down the converter in the event of a short circuit on the output.
  • Thermal Shutdown Protection (OTP): Protects the converter from overheating.
  • Enable/Disable Control: Allows the converter to be easily turned on and off.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Improved System Efficiency: High efficiency reduces power consumption and heat generation.
  • Extended Battery Life: Lower power consumption translates to longer battery life in portable devices.
  • Enhanced System Reliability: Built-in protection features prevent damage to the converter and downstream circuitry.
  • Simplified System Design: Integrated features reduce the number of external components required.
  • Reduced Solution Size: Compact package enables smaller and more compact designs.

Additional Details:

The RT8162AGQW typically operates at a high switching frequency to minimize the size of external components. It often includes internal compensation to simplify the design process and ensure stable operation. Furthermore, the device may offer features such as soft-start to limit inrush current during startup and improve system reliability. The specific datasheet for the RT8162AGQW should be consulted for detailed electrical characteristics, application circuits, and thermal performance data.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7771 $62.1023
30+ $3.9201 $117.6030
46+ $3.7976 $174.6896
63+ $3.6752 $231.5376
82+ $3.5528 $291.3296
109+ $3.1855 $347.2195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess