EN
  • EN
  • DE

RT7202KJGQW

Part No RT7202KJGQW
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010193-RT7202KJGQW
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT7202KJGQW CAD Model

Description

The RT7202KJGQW is a highly integrated synchronous step-down converter from Richtek USA Inc. This converter is designed to deliver efficient power conversion in a compact form factor, making it suitable for a variety of applications, especially those requiring high power density and good thermal performance. The RT7202KJGQW features a wide input voltage range and programmable switching frequency, providing flexibility for different system requirements.

Applications:

  • Point-of-load (POL) regulators
  • Notebook computers
  • Networking equipment
  • Graphics cards
  • Solid-state drives (SSDs)

Features:

  • Wide input voltage range: typically 4.5V to 18V.
  • Adjustable output voltage: down to 0.8V.
  • High efficiency: up to 95%.
  • Programmable switching frequency: allows optimization for efficiency or size.
  • Integrated synchronous rectification: reduces power loss.
  • Over-current protection (OCP): protects the converter from overloads.
  • Over-voltage protection (OVP): prevents damage from excessive output voltage.
  • Under-voltage lockout (UVLO): prevents operation at low input voltages.
  • Thermal shutdown protection (OTP): protects the converter from overheating.
  • Enable/disable control: allows easy power management.

Benefits:

  • High efficiency reduces heat dissipation and energy consumption.
  • Compact size enables integration into space-constrained applications.
  • Programmable features allow customization for specific requirements.
  • Robust protection features enhance system reliability.
  • Simplified design reduces component count and cost.
  • Wide input voltage range provides flexibility in power source selection.
  • Stable and reliable performance ensures consistent operation.

The RT7202KJGQW utilizes advanced control algorithms to achieve high efficiency and transient response. The integrated synchronous rectification reduces power loss and improves thermal performance. The programmable switching frequency allows designers to optimize the converter for efficiency or size, depending on the application requirements. The converter's comprehensive protection features ensure robust and reliable operation, even under demanding conditions.

Richtek provides detailed datasheets and application notes to support the design and implementation of RT7202KJGQW-based power supplies. These resources include information on component selection, layout guidelines, and thermal management techniques. The RT7202KJGQW is a versatile and efficient power conversion solution for a wide range of applications.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Panjit
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
World Produts Inc.
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Thomas & Betts
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess