EN
  • EN
  • DE

HZ9C3TA-N-E-Q

Part No HZ9C3TA-N-E-Q
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063866-HZ9C3TA-N-E-Q
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HZ9C3TA-N-E-Q CAD Model

Description

The HZ9C3TA-N-E-Q is a Zener diode manufactured by Renesas Electronics America. Zener diodes are a type of semiconductor diode that allows current to flow in the normal direction, but also in the reverse direction when the voltage reaches a certain breakdown voltage known as the Zener voltage. This property makes them ideal for voltage regulation and overvoltage protection.

Applications:

  • Voltage Regulation: Used in power supplies to maintain a constant output voltage despite variations in input voltage or load current.
  • Overvoltage Protection: Protects sensitive circuits from voltage spikes or surges that could cause damage.
  • Clipping Circuits: Used to shape waveforms by limiting the voltage to a specific level.
  • Voltage Shifting: Used to shift a DC voltage level up or down.

Features:

  • Zener Voltage: The Zener voltage for the HZ9C3TA-N-E-Q is likely around 9.1V (consult datasheet for precise value).
  • Low Reverse Leakage Current: Minimizes current leakage when the diode is reverse-biased below the Zener voltage.
  • High Surge Current Capability: Able to withstand high current surges without damage.
  • Small Surface Mount Package: Allows for use in compact electronic designs.

Benefits:

  • Precise Voltage Regulation: Provides a stable and accurate voltage reference for sensitive circuits.
  • Effective Overvoltage Protection: Protects downstream components from damage due to voltage spikes.
  • Improved Circuit Reliability: Enhances the overall reliability of electronic circuits by maintaining stable voltage levels.
  • Compact and Efficient Design: Enables smaller and more efficient power supply and protection circuits.

Additional Details:

The HZ9C3TA-N-E-Q is typically available in a small surface-mount package (e.g., SOD-323). It is essential to consult the manufacturer's datasheet for the precise Zener voltage, power dissipation, reverse leakage current, and other critical parameters. Proper heat sinking may be required depending on the power dissipation in the application. The datasheet will also provide information on the operating temperature range and maximum ratings. It is also important to consider the dynamic impedance of the Zener diode, which affects its voltage regulation performance under varying current conditions.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess