EN
  • EN
  • DE

RT5069AGQV(Z0W)

Part No RT5069AGQV(Z0W)
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985594-RT5069AGQV(Z0W)
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT5069AGQV(Z0W) CAD Model

Description

The Richtek RT5069AGQV(Z0W) is a highly integrated power management IC (PMIC) designed for USB Type-C power delivery applications. This device supports a wide range of power delivery protocols, enabling fast and efficient charging of portable devices. It incorporates multiple protection features to ensure safe and reliable operation.

Applications:

  • USB Type-C power delivery: Used in USB Type-C power adapters and chargers for fast charging of portable devices.
  • Power banks: Integrated into power banks for providing power delivery functionality.
  • Laptops and tablets: Used in laptops and tablets for managing power delivery over USB Type-C.
  • Smartphones and mobile devices: Found in smartphones and mobile devices for fast charging capabilities.
  • Portable devices: Used in various portable devices requiring USB Type-C power delivery.

Features:

  • USB Type-C power delivery support: Supports a wide range of USB Type-C power delivery protocols.
  • Integrated power MOSFETs: Includes integrated power MOSFETs for efficient power conversion.
  • Overvoltage protection: Provides overvoltage protection to protect against damage from high voltage.
  • Overcurrent protection: Offers overcurrent protection to prevent damage from excessive current.
  • Overtemperature protection: Includes overtemperature protection to prevent damage from overheating.

Benefits:

  • Fast charging: Enables fast and efficient charging of portable devices.
  • Safe operation: Multiple protection features ensure safe and reliable operation.
  • High efficiency: Integrated power MOSFETs provide high efficiency power conversion.
  • Simplified design: Highly integrated design simplifies system design and reduces component count.
  • Cost-effective solution: Provides a cost-effective solution for USB Type-C power delivery.

Additional Details:

The RT5069AGQV(Z0W) typically supports power delivery up to 100W. The input voltage range is generally between 4.5V and 24V. The switching frequency is typically in the range of several hundred kHz. The device is available in a QFN package. It includes features such as dynamic power management and adaptive voltage scaling. It is also designed to comply with various industry standards and certifications for USB Type-C power delivery.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess