EN
  • EN
  • DE

RT5002BZQW

Part No RT5002BZQW
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 300084-RT5002BZQW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT5002BZQW CAD Model

Description

The RT5002BZQW is a highly integrated power management IC (PMIC) manufactured by Richtek USA Inc. This PMIC is designed to provide efficient power conversion and management for a variety of applications, including portable devices, wearable technology, and IoT devices. By integrating multiple functions into a single chip, it helps to reduce system size and lower BOM costs.

Applications

  • Smartphones and tablets
  • Wearable devices (smartwatches, fitness trackers)
  • IoT devices (sensors, trackers)
  • Power banks
  • Small electronic gadgets

Features

  • Input Voltage Range: 2.5V to 5.5V
  • Integrated Buck Converter: High-efficiency synchronous buck converter for step-down voltage regulation
  • Low Quiescent Current: Optimized for battery-powered applications, minimizing power consumption in standby mode
  • Short-Circuit Protection: Protection against output short circuits to prevent damage
  • Over-Temperature Protection: Thermal shutdown feature to protect the IC from overheating
  • Package: WQFN (small form factor)

Benefits

  • High Efficiency: Maximizes battery life by minimizing power loss during conversion
  • Compact Size: Enables integration into small, portable devices
  • Reduced BOM Cost: Fewer external components required due to integrated functionalities
  • Reliable Operation: Robust protection features ensure stable and safe performance
  • Simplified Design: Easier design process due to integrated functions and protections

Additional Details

The RT5002BZQW, offered by Richtek, is engineered to handle power management efficiently in a range of low-power applications. It features a high-efficiency synchronous buck converter that steps down the input voltage to the required output voltage with minimal energy loss. The PMIC’s low quiescent current consumption is particularly beneficial for battery-operated devices, contributing to longer battery life. Its integrated protection mechanisms, such as short-circuit and over-temperature protection, offer enhanced reliability.

Packaged in a small WQFN format, the RT5002BZQW is ideal for applications where board space is limited. With an input voltage range of 2.5V to 5.5V, it offers flexibility in terms of power source compatibility. Richtek is renowned for its quality PMICs, and the RT5002BZQW exemplifies their commitment to providing stable and efficient power management solutions for modern electronic devices.

You May Also Be Interested in

Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess