EN
  • EN
  • DE

RT5002AZQW

Part No RT5002AZQW
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components
Description IC POWER MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Richtek USA Inc.
Packaging Bulk
Status Obsolete
Applications Digital Camera
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-WQFN
Supplier Device Package 40-WQFN (5x5)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 300083-RT5002AZQW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT5002AZQW CAD Model

Description

The RT5002AZQW is a highly integrated power management IC (PMIC) manufactured by Richtek USA Inc. This PMIC is specifically designed for applications requiring efficient power conversion and management, such as portable devices, wearables, and IoT devices. It integrates multiple functions into a single chip, reducing the overall system size and BOM cost.

Applications

  • Portable devices (smartphones, tablets)
  • Wearable devices (smartwatches, fitness trackers)
  • IoT devices (sensors, trackers)
  • Power banks
  • Small electronic gadgets

Features

  • Input Voltage Range: 2.5V to 5.5V
  • Integrated Buck Converter: High-efficiency synchronous buck converter
  • Low Quiescent Current: Optimizes battery life in portable applications
  • Short-Circuit Protection: Prevents damage from output shorts
  • Over-Temperature Protection: Thermal shutdown feature to prevent overheating
  • Package: WQFN (very small footprint)

Benefits

  • High Efficiency: Minimizes power loss and extends battery life.
  • Compact Size: Allows for integration into small form-factor devices.
  • Integrated Functions: Reduces the number of external components required.
  • Robust Protection: Ensures reliable operation and prevents damage in various fault conditions.
  • Simplified Design: Eases design effort with integrated functionalities and protections.

Additional Details

The RT5002AZQW from Richtek is designed to efficiently manage power in a variety of portable and low-power applications. It includes a high-efficiency buck converter that steps down the input voltage to the required level while minimizing power loss. The low quiescent current consumption further enhances battery life, making it ideal for battery-powered devices. The integrated protection features, such as short-circuit and over-temperature protection, ensure safe and reliable operation.

The WQFN package of the RT5002AZQW allows for a very small footprint, making it suitable for applications where space is a premium. The device operates over a wide input voltage range (2.5V to 5.5V), providing flexibility in power source selection. Richtek's reputation for producing high-quality PMICs ensures that the RT5002AZQW delivers stable and efficient power management, vital for modern electronic devices.

You May Also Be Interested in

ON Semiconductor
IC DECODER BCD TO DECIMAL 16-DIP
Need more? Email Us
ON Semiconductor
P-Channel Power MOSFET | MOSFET P-CH 20V 4A MCPH6
Lowest to $0.2021
Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR / CHIP INDUCTOR 1800NH5% 170MA 2.5
Lowest to $0.1287
Littelfuse Inc.
PolySwitch Resettable Devices Strap Battery Devices | PTC RESET FUSE 16V 1.9A 4520 / PTC Resettable Fuse 1.9A(hold) 3.8A(trip) 16V 100A 1.5W 0.024Ohm SMD Solder Pad 1812 T/R
Lowest to $0.4363
NXP / Nexperia
IC MCU 8BIT 1.5KB FLASH 8DFN
Lowest to $1.5266
Littelfuse Inc.
Fuse Blocks and Clips - For 3AG Fuses | FUSE CLIP CARTRIDGE 250V 30A PCB
Need more? Email Us
Micron Technology Inc.
Lowest to $115.6717
Monolithic Power Systems Inc.
IC LAMP DRIVER 20-TSSOP EP
Lowest to $1.7106
Delta Electronics
Inductor RF Chip Wirewound 2.2uH 5% 7.96MHz 15Q-Factor Ferrite 0.32A 1.1Ohm DCR 0805 T/R / CHIP INDUCTOR 2.2UH5% 320MA 1.1O
Lowest to $0.1287

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess