EN
  • EN
  • DE

RT3180MWSC

Part No RT3180MWSC
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Description Multi-Mode Wireless Medium Power Receiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089149-RT3180MWSC
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT3180MWSC CAD Model

Description

The Richtek RT3180MWSC is a high-efficiency synchronous step-down DC-DC converter. It is designed to provide a stable and regulated output voltage from a higher input voltage. This converter is suitable for a wide range of applications where power efficiency and compact size are critical.

Applications:

  • Portable devices: Powering smartphones, tablets, and other battery-operated devices.
  • Industrial equipment: Providing regulated power for sensors, microcontrollers, and other components in industrial automation systems.
  • Networking equipment: Supplying power to routers, switches, and other networking devices.
  • Power supplies: Used in various types of power supplies for efficient voltage conversion.
  • FPGA and Microprocessor power: Providing core and I/O voltage rails for processors.

Features:

  • High efficiency: Minimizes power loss and extends battery life in portable applications.
  • Wide input voltage range: Supports a variety of input voltage sources.
  • Adjustable output voltage: Allows for flexible configuration to meet different application requirements.
  • Over-current protection: Protects the converter and the load from damage due to excessive current.
  • Over-temperature protection: Prevents overheating and ensures reliable operation.
  • Small package size: Enables compact designs for space-constrained applications.

Benefits:

  • Extended battery life: High efficiency reduces power consumption and extends the operating time of battery-powered devices.
  • Improved system reliability: Protection features prevent damage and ensure stable operation.
  • Reduced heat dissipation: High efficiency minimizes heat generation, simplifying thermal management.
  • Flexible design options: Adjustable output voltage and small package size offer greater design flexibility.
  • Lower system cost: Integrated features reduce the need for external components, lowering overall system cost.

Additional Details:

The RT3180MWSC utilizes a synchronous rectification topology to achieve high efficiency. The switching frequency is typically in the MHz range, allowing for the use of small external components. The specific package for this device is likely a WDFN ( Wettable Flank DFN) package. The device likely supports features such as soft-start to limit inrush current during startup and enable/disable control for power saving modes. Datasheets typically specify key parameters such as input voltage range, output voltage range, maximum output current, switching frequency, and various protection thresholds.

You May Also Be Interested in

Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Essentra Components
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
TURCK
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess