EN
  • EN
  • DE

R7735LGE

Part No R7735LGE
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 289902-R7735LGE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R7735LGE CAD Model

Description

The Richtek R7735LGE is a highly integrated quasi-resonant (QR) flyback controller designed for low-power applications that require high efficiency and a compact form factor. It is ideal for devices that need to minimize energy consumption and maintain reliable performance. This controller employs advanced techniques to reduce switching losses and improve system reliability, making it a suitable choice for modern electronic devices. The R7735LGE provides optimal efficiency and stability for a variety of low-power applications.

Applications:

  • Low-Power AC/DC Adapters: Suited for adapters used with small electronic devices, such as mobile phone chargers, and low-power peripherals.
  • Standby Power Supplies: Well-suited for standby power supplies in various electronic appliances.
  • IoT Devices: Excellent for power supplies in Internet of Things (IoT) devices requiring minimal power consumption.
  • Wearable Electronics: Used in wearable devices, including smartwatches and fitness trackers.
  • Small Home Appliances: Integrated into power supplies for small home appliances like electric toothbrushes and shavers.

Features:

  • Quasi-Resonant (QR) Flyback Control: Employs QR flyback topology to enhance efficiency and reduce electromagnetic interference (EMI).
  • Valley Switching: Reduces switching losses by activating the MOSFET at the valley of the drain-source voltage.
  • Internal High-Voltage Startup: Simplifies design and reduces the number of external components.
  • Comprehensive Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP).
  • Low Standby Power Consumption: Minimizes power consumption in standby mode to meet stringent energy efficiency standards.
  • Precise Current Sensing: Ensures accurate current sensing for reliable operation and protection.
  • Adjustable Switching Frequency: Enables optimization of power supply performance based on specific application needs.

Benefits:

  • High Efficiency at Low Power: QR flyback topology and valley switching ensure high efficiency even at low power levels, minimizing energy waste.
  • Compact Design: High integration minimizes the number of external components, allowing for a smaller and more compact power supply design.
  • Enhanced Reliability: Comprehensive protection features ensure reliable operation and prevent damage to the power supply and connected devices.
  • Reduced EMI: QR flyback topology helps reduce electromagnetic interference, improving overall system performance and stability.
  • Simplified Design: Internal high-voltage startup and other integrated features simplify the design process, reducing time-to-market.
  • Compliance with Energy Efficiency Standards: Meets stringent energy efficiency standards, aiding in reducing environmental impact.

Additional Details:

The R7735LGE operates over a wide input voltage range and is available in a compact package. Designed to provide stable and reliable power in low-power applications, its adaptive features ensure optimal performance under various load conditions. Robust protection mechanisms such as OVP, OCP, and OTP enhance the device's resilience in abnormal conditions.

You May Also Be Interested in

Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2109 $50.6160
580+ $0.1730 $100.3400
895+ $0.1676 $150.0020
1,235+ $0.1622 $200.3170
1,595+ $0.1568 $250.0960
2,135+ $0.1406 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess