EN
  • EN
  • DE

INN801AGS

Part No INN801AGS
Manufacturer Richtek USA Inc.
Catalog Miscellaneous
Description IC POWER MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Part Status Obsolete
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805294-INN801AGS
Ultra Librarian 3D Model Ultra Librarian INN801AGS CAD Model

Description

The INN801AGS is an off-line CV/CC flyback power supply controller IC manufactured by Richtek USA Inc. It is designed to provide highly efficient and compact power solutions for a wide range of applications, including adapters, chargers, and auxiliary power supplies.

Applications

  • AC/DC Adapters
  • Battery chargers
  • Standby power supplies
  • Consumer electronics
  • Industrial power supplies

Features

  • Constant Voltage (CV) and Constant Current (CC) control
  • Primary-side regulation
  • High efficiency
  • Low standby power consumption
  • Overvoltage protection
  • Overcurrent protection

Benefits

  • Precise voltage and current regulation
  • Simplified design with primary-side control
  • Reduced energy consumption and heat generation
  • Compliant with energy efficiency standards
  • Protection against voltage and current surges
  • Compact and cost-effective power supply solution

Additional Details

The INN801AGS utilizes primary-side regulation, which eliminates the need for an optocoupler, simplifying the design and reducing component count. It features constant voltage (CV) and constant current (CC) control, providing precise regulation of the output voltage and current. The IC integrates various protection features, including overvoltage protection (OVP) and overcurrent protection (OCP), to ensure reliable operation. The switching frequency is internally set, optimizing for efficiency and EMI performance. It has very low standby power consumption to meet global energy efficiency requirements. The device is available in a compact package, ideal for size-constrained applications. The operating temperature ranges from -40°C to +105°C. It is commonly used in wall adapters and chargers due to its efficiency and small size.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess