EN
  • EN
  • DE

FRU110-30F

Part No FRU110-30F
Manufacturer RFE/Fuzetec
Catalog PTC Resettable Fuses
Description RESETTABLE FUSE - PPTC RADIAL LE / PTC Resettable Fuse 30V 1.1 A Ih Through Hole Radial, Disc
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - PTC Resettable Fuses
Mfr RFE/Fuzetec
Series FRU
Package Bulk
Product Status Active
Type -
Voltage - Max 30V
Current - Hold (Ih) (Max) 1.1 A
Current - Trip (It) 2.2 A
Current - Max 100 A
Time to Trip 6.6 s
Resistance - Initial (Ri) (Min) 50 mOhms
Resistance - Post Trip (R1) (Max) 170 mOhms
Temperature Range - Operating -40°C ~ 85°C
Ratings -
Mounting Type Through Hole
Package / Case Radial, Disc
Size / Dimension 0.291" L x 0.118" W (7.40mm x 3.00mm)
Height - Seated (Max) 0.559" (14.20mm)
Thickness (Max) -
Lead Spacing 0.201" (5.10mm)
Approval Agency cUL, TUV, UL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1361712-FRU110-30F
Ultra Librarian 3D Model Ultra Librarian FRU110-30F CAD Model

Description

The FRU110-30F is a PTC resettable fuse from RFE/Fuzetec. RFE/Fuzetec.

  • Type: Radial, disc
  • Operating Temperature: -40°C to 85°C
  • Maximum Current Rating: 100A
  • Maximum Voltage Rating: 30V
  • Time to Trip: 6.6s
  • Resistance (Initial): 50 mOhms
  • Resistance (Post-Trip): 170 mOhms
  • Approvals: cUL, TUV, and UL

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 60V 1.6A RADIAL
Need more? Email Us
EPCOS (TDK)
Ceramic PTC Resettable Fuse 135VAC 75 mA Ih Surface Mount 4-SMD
Need more? Email Us
Eaton / Cutler Hammer
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.1343
Littelfuse Inc.
PPTC-TLINE-PSW
Need more? Email Us
Littelfuse Inc.
Polymeric PTC Resettable Fuse 24V 200 mA Ih Surface Mount 0805 (2012 Metric), Concave
Need more? Email Us
Littelfuse Inc.
Polymeric PTC Resettable Fuse 16V 1.1 A Ih Surface Mount 1206 (3216 Metric), Concave
Lowest to $0.2191
RFE/Fuzetec
PTC Resettable Fuse 16V 1.1 A Ih Surface Mount 1206 (3216 Metric), Concave
Lowest to $0.0830
Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Need more? Email Us
Eaton / Cutler Hammer
PTC RESET FUSE 33V 750MA 1812
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1859 $50.1930
660+ $0.1525 $100.6500
1,015+ $0.1478 $150.0170
1,400+ $0.1430 $200.2000
1,810+ $0.1382 $250.1420
2,425+ $0.1239 $300.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess