EN
  • EN
  • DE

ESP-12S

Part No ESP-12S
Manufacturer RF Solutions
Catalog RF Transceiver Modules
Description ESP8266 WIFI 802.11B/G/N 160MBIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Solutions
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation 64-QAM, BPSK, CCK
Frequency 2.412GHz ~ 2.484GHz
Data Rate 54Mbps
Power - Output 16dBm
Sensitivity -90dBm
Serial Interfaces ADC, I2C, PWM, SPI, UART
Antenna Type PCB Trace
Supply Voltage (V) 3V ~ 3.6V
Current - Transmitting 11.1mA
Mounting Style SMD
Temperature Range - Operating -20°C ~ 85°C
Manufacturer Package Module
Manufacturer Pack Quantity 1
MSL Level Not Applicable
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811600-ESP-12S
Ultra Librarian 3D Model Ultra Librarian ESP-12S CAD Model

Description

The RF Solutions 811600-ESP-12S is a low-power, high-performance WiFi module designed for use in IoT applications manufactured by RF Solutions.

  • Mounting Style: SMD
  • Frequency Range: 2.412GHz ~ 2.484GHz
  • Protocol: 802.11b/g/n
  • Data Transmission Rate: 54Mbps (Max)
  • Antenna Type: PCB Trace
  • Power Output: 16dBm
  • Sensitivity: -90dBm
  • Serial Interfaces: ADC, I2C, PWM, SPI, UART
  • Transmitting Current: 11.1mA
  • Temperature Range: -20°C ~ 85°C
  • Package: Module
  • Manufacturer Pack Quantity: 1

You May Also Be Interested in

Quectel
Linear IC
Lowest to $10.1866
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4189 $50.7969
51+ $1.9848 $101.2248
79+ $1.9227 $151.8933
108+ $1.8607 $200.9556
139+ $1.7987 $250.0193
187+ $1.6126 $301.5562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess