EN
  • EN
  • DE

PX1002

Part No PX1002
Manufacturer RF Monolithics, Inc
Catalog SAW Filters
Description FILTER,PX,86.850 MHZ,
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - SAW Filters
Mfr RF Monolithics, Inc
Package Tape & Reel (TR)Tape & Reel (TR)Bag
Product Status Active
Frequency - Center 86.85MHz
Bandwidth 50kHz
Insertion Loss 3dB
Ratings AEC-Q200
Applications Cellular, TDMA, IF
Mounting Type Surface Mount
Package / Case 12-SMD, No Lead
Height (Max) 0.079" (2.00mm)
Size / Dimension 0.524" L x 0.256" W (13.31mm x 6.50mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0060
Win Source Part Number 658273-PX1002
Ultra Librarian 3D Model Ultra Librarian PX1002 CAD Model

Description

The 658273-PX1002 is a SAW filter designed for use in cellular and TDMA applications.

  • Application: cellular and TDMA
  • Center Frequency: 86.85MHz
  • Bandwidth: 50kHz
  • Insertion Loss: 3dB
  • Mounting Type: surface mount
  • Package: 12-SMD
  • Height: 0.079 inches
  • Package: tape and reel
  • AEC-Q200 Rated: yes
  • Standard Package: 3,000 pieces
  • Manufacturer: RF Monolithics, Inc.
  • Product Status: active

You May Also Be Interested in

Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
TST - Tamsan
SAW FILTER, SM1411-5PAD, 1582.40
Lowest to $0.7930
TST - Tamsan
SAW FILTER, SM1109-5PAD, 915.000
Lowest to $2.7273

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess