EN
  • EN
  • DE

TQM7M5015

Part No TQM7M5015
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 380511-TQM7M5015
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TQM7M5015 CAD Model

Description

The TQM7M5015 is a high-performance, Gallium Nitride (GaN) based power amplifier module designed for various applications in the 5 GHz band. Manufactured by RF Micro Devices (now Qorvo), this module offers excellent linearity and efficiency, making it suitable for demanding wireless communication systems.

Applications:

  • Wireless Infrastructure
  • Small Cell Base Stations
  • Wi-Fi Access Points
  • Repeater Systems
  • General Purpose Amplification at 5 GHz

Features:

  • High Output Power: Delivers substantial power output for extended range and coverage.
  • High Efficiency: Optimizes power consumption, reducing operational costs.
  • Wideband Performance: Operates across a broad frequency range within the 5 GHz band.
  • Integrated Matching: Simplifies system design and reduces the need for external components.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • GaN Technology: Provides superior performance compared to traditional silicon-based amplifiers.

Benefits:

  • Improved Signal Quality: High linearity ensures minimal signal distortion, resulting in better data throughput and reliability.
  • Extended Coverage: Increased output power extends the range of wireless communication, reducing the need for additional infrastructure.
  • Reduced Power Consumption: High efficiency lowers operating costs and minimizes heat dissipation.
  • Simplified Design: Integrated matching simplifies the design process, reducing time-to-market.
  • Increased System Reliability: Robust GaN technology ensures stable performance and long-term reliability.

Additional Details:

The TQM7M5015 typically operates at 5 GHz and requires a supply voltage. Its GaN construction allows for operation at higher temperatures and voltages than traditional silicon amplifiers. The module includes input and output matching networks for ease of integration. The compact size of the module is also beneficial for small form factor applications. Further details on specific power output, gain, and other specifications can be found in the product datasheet.

You May Also Be Interested in

ON Semiconductor
Lowest to $11.9404
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5447 $60.2599
40+ $2.9083 $116.3320
62+ $2.8182 $174.7284
85+ $2.7270 $231.7950
110+ $2.6357 $289.9270
147+ $2.3631 $347.3757
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,400 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess