EN
  • EN
  • DE

TGA2508-SM-XCC-2-T/R

Part No TGA2508-SM-XCC-2-T/R
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 365189-TGA2508-SM-XCC-2-T/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TGA2508-SM-XCC-2-T/R CAD Model

Description

The RF Micro Devices TGA2508-SM-XCC-2-T/R is a Gallium Nitride (GaN) MMIC power amplifier designed for X-band applications, primarily in radar and communication systems. This amplifier offers high power and efficiency, making it suitable for demanding applications requiring long-range signal transmission and reliable performance. The TGA2508-SM-XCC-2-T/R is packaged for surface mount assembly, simplifying integration into electronic circuits.

Applications:

  • Radar systems: Used in the transmit path to amplify signals for long-range detection and tracking.
  • Satellite communications: Employed in uplink transmitters to boost signal strength for reliable communication.
  • Electronic warfare: Utilized in jammers and countermeasures to generate high-power signals.
  • Point-to-point microwave radios: Provides signal amplification for long-distance communication links.
  • Test and measurement equipment: Used as a signal source for testing and calibrating other components and systems.

Features:

  • High output power: Delivers significant power to ensure strong signal transmission over long distances.
  • High power-added efficiency (PAE): Minimizes power consumption and heat dissipation, leading to more efficient operation.
  • Broadband frequency coverage: Supports a wide range of frequencies within the X-band.
  • Small signal gain: Effectively amplifies weak signals for improved sensitivity.
  • Surface mount package: Facilitates easy and cost-effective assembly onto circuit boards.

Benefits:

  • Extended range: Enables longer-range detection and communication in radar and communication systems.
  • Reduced operating costs: Lower power consumption leads to reduced energy costs.
  • Improved system performance: Higher signal strength enhances overall system performance.
  • Simplified system design: Compact surface-mount package simplifies integration and reduces board space requirements.
  • Increased reliability: GaN technology provides robust and reliable performance.

Additional Details:

The TGA2508-SM-XCC-2-T/R is based on GaN-on-SiC technology, which allows for high power and efficiency at X-band frequencies. It requires proper biasing and impedance matching for optimal performance. External components, such as bypass capacitors and bias resistors, are typically required. The surface mount package simplifies automated assembly and allows for compact circuit layouts. The TGA2508-SM-XCC-2-T/R is designed to operate under specific voltage and current conditions, as outlined in the datasheet. This component's robust design and high performance make it an excellent choice for demanding X-band applications.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
AVX Corporation
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Kemet
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2894 $73.1576
8+ $15.0069 $120.0552
12+ $14.5380 $174.4560
17+ $14.0691 $239.1747
22+ $13.6001 $299.2022
29+ $12.1933 $353.6057
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess