EN
  • EN
  • DE

RFSW6124TR13

Part No RFSW6124TR13
Manufacturer RF Micro Devices
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835432-RFSW6124TR13
Ultra Librarian 3D Model Ultra Librarian RFSW6124TR13 CAD Model

Description

The RFSW6124TR13 is a high-performance, single-pole four-throw (SP4T) RF switch manufactured by RF Micro Devices (now Qorvo). This switch is designed for various wireless communication applications where signal routing and selection are critical. Its key features include low insertion loss, high isolation, and excellent linearity, making it suitable for demanding RF front-end designs.

Applications

  • Cellular Handsets (e.g., GSM, CDMA, WCDMA, LTE)
  • Wireless LAN (WLAN) devices (e.g., Wi-Fi routers, access points)
  • Bluetooth devices
  • GPS and other satellite navigation systems
  • Software-defined radios (SDR)

Features

  • High Isolation: Provides excellent signal isolation between ports, reducing unwanted signal leakage.
  • Low Insertion Loss: Minimizes signal attenuation, preserving signal strength and quality.
  • High Linearity: Ensures minimal distortion of the RF signal, maintaining signal integrity.
  • Small Package Size: Enables compact designs and efficient board layout.
  • Single Positive Supply Voltage: Simplifies power supply requirements and reduces component count.
  • Broadband Performance: Operates effectively over a wide frequency range.

Benefits

  • Enhanced System Performance: High isolation and low insertion loss contribute to improved overall system performance and signal quality.
  • Reduced Interference: Effective signal isolation minimizes interference between different communication bands and channels.
  • Extended Battery Life: Low insertion loss and efficient operation contribute to reduced power consumption and extended battery life in portable devices.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Simplified Integration: Single positive supply voltage simplifies system design and reduces component count.

Technical Specifications

  • Frequency Range: Typically operates within a frequency range suitable for cellular and WLAN applications (e.g., 0.1 GHz to 6 GHz, or specific bands within this range).
  • Insertion Loss: Typically less than 0.5 dB at relevant operating frequencies.
  • Isolation: Typically greater than 30 dB at relevant operating frequencies.
  • Supply Voltage: Typically between 2.7 V and 5.0 V.
  • Control Voltage: Typically compatible with CMOS logic levels.
  • Package: Commonly available in small QFN (Quad Flat No-leads) packages.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess