EN
  • EN
  • DE

RFSW1012SR

Part No RFSW1012SR
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 294165-RFSW1012SR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFSW1012SR CAD Model

Description

The RFSW1012SR is a high-performance Single-Pole Four-Throw (SP4T) switch designed for various RF applications. Manufactured by RF Micro Devices, now Qorvo, this switch provides excellent isolation, low insertion loss, and high linearity, making it suitable for demanding wireless communication systems.

Applications

  • Cellular infrastructure (e.g., base stations, repeaters)
  • Test and measurement equipment
  • Wireless LAN (WLAN) systems
  • Software-defined radios (SDR)
  • General-purpose RF switching

Features

  • High isolation: Typically 40 dB at 2 GHz
  • Low insertion loss: Typically 0.6 dB at 2 GHz
  • High linearity: IIP3 of +60 dBm
  • Positive control logic
  • Broadband performance: Usable from 0.1 to 6.0 GHz
  • Small form factor: 3 mm x 3 mm QFN package
  • Supply voltage: 2.7V to 5.5V
  • Fast switching speed

Benefits

  • Improved system performance due to low insertion loss, leading to better signal quality.
  • Minimized interference with high isolation, ensuring clean signal routing.
  • Simplified integration with positive control logic.
  • Compact solution due to its small form factor, ideal for space-constrained applications.
  • Versatile broadband performance, accommodating various frequency bands.
  • Increased design flexibility due to wide supply voltage range.
  • Reduced switching time for improved data throughput

Additional Details

The RFSW1012SR SP4T switch is designed to provide a flexible solution for routing RF signals. It uses a CMOS-compatible control interface for easy integration with digital control systems. It can handle moderate RF power levels, making it suitable for both transmit and receive applications. Its broadband operation covers a wide range of frequencies, from VHF/UHF bands to WLAN and cellular bands. The switch's small size and minimal external component requirements contribute to simplified PCB layout and reduced system costs. The RFSW1012SR is commonly used in antenna selection, filter bank selection, and band switching applications. It is also suitable for use in test and measurement equipment where accurate and reliable signal routing is critical.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Lowest to $7.0594

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess